EN
  • EN
  • DE

LM5112Q1SDX/NOPB

Part No LM5112Q1SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting 6-WSON (3x3)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x3)
Family Name LM5112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51310-6, LM5112Q1SDX/NOPB-ND, 296-51310-1, 296-51310-2
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923259-LM5112Q1SDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5112Q1SDX/NOPB CAD Model

Description

The LM5112Q1SDX/NOPB is a high-performance gate driver designed and manufactured by Texas Instruments. This advanced integrated circuit is specifically engineered to provide efficient and reliable control for MOSFETs and IGBTs used in a wide range of power conversion applications. With its robust feature set and compact form factor, the LM5112Q1SDX/NOPB is an ideal solution for designers looking to enhance the performance of their power management systems.

Key Features

  • High Voltage Capability: The LM5112Q1SDX/NOPB can handle gate drive voltages up to 100V, making it suitable for high voltage applications.
  • Peak Output Current: It delivers peak output currents of up to 5A, ensuring that it can drive large capacitive loads with ease.
  • Dual Outputs: The device features dual outputs that provide flexibility in driving the gates of two separate MOSFETs or a single IGBT.
  • Independent Inputs: With independent inputs, the LM5112Q1SDX/NOPB allows for greater control and the ability to implement non-synchronous rectification if desired.
  • Under-Voltage Lockout (UVLO): It includes an under-voltage lockout feature that ensures the device operates only when the supply voltage is within an acceptable range.
  • Extended Temperature Range: The device is designed to perform reliably in a wide temperature range, making it suitable for harsh environments.
  • Automotive Qualified: The LM5112Q1SDX/NOPB meets automotive qualification standards, ensuring reliability and performance in automotive applications.

Applications

The LM5112Q1SDX/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power inverters
  • Class-D audio amplifiers
  • Automotive power systems

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the LM5112Q1SDX/NOPB is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and automotive applications. The device is available in a thermally enhanced, space-saving 8-pin WSON package, making it a compact and efficient solution for modern electronic systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8671 $56.0130
70+ $1.5320 $107.2400
105+ $1.4841 $155.8305
140+ $1.4362 $201.0680
185+ $1.3884 $256.8540
245+ $1.2447 $304.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess