EN
  • EN
  • DE

LM5114BMF/NOPB

Part No LM5114BMF/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET GATE DVR 7.6A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 12.6 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.3A, 7.6A
Input Type Inverting, Non-Inverting
Rise and Fall Time 82ns, 12.5ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 119913-LM5114BMF/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5114BMF/NOPB CAD Model

Description

The LM5114BMF/NOPB is a high-performance, versatile product from Texas Instruments, a leading company in the global semiconductor industry.

  • Device Type: MOSFET gate drivers
  • Configuration: Single 5A compound gate driver
  • MOSFET Support: Drives a pair of N-Channel MOSFETs in a synchronous buck or half-bridge configuration
  • Output Type: Split output (adjustable turn-on and turn-off strength independently)
  • Voltage Range: 6V to 14V
  • PWM Input: Advanced tri-level PWM input (efficient operation in dead time or with overlapping drive signals)
  • Peak Current: 5A
  • Package: 8-pin WSON
  • Features: Under-voltage lockout, shutdown feature
  • Compliance: RoHS compliant, free of lead, bromide and antimony

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1270 $51.0480
58+ $1.7452 $101.2216
89+ $1.6907 $150.4723
123+ $1.6362 $201.2526
159+ $1.5816 $251.4744
212+ $1.4180 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,649 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess