EN
  • EN
  • DE

LM5114BMFX

Part No LM5114BMFX
Manufacturer Texas Instruments
Description Single 7.6A Peak Current Low-Side Gate Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200423-LM5114BMFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian LM5114BMFX CAD Model

Description

Product Overview: Texas Instruments LM5114BMFX

The LM5114BMFX from Texas Instruments is a high-performance, low-side gate driver designed to drive MOSFETs and IGBTs in a wide range of applications. This advanced driver IC is ideal for switching power supplies, motor controllers, and other power conversion systems where efficient and reliable operation is critical.

Key Features

  • Voltage Range: The LM5114BMFX operates over a wide range of input voltages, from 5V to 15V, making it versatile for various power systems.
  • High Current Drive: With a strong peak output current of up to 7.6A, this gate driver ensures rapid charging and discharging of the gate capacitance of large power MOSFETs for faster switching transitions.
  • Propagation Delay: The device features a low propagation delay, typically 13ns, which minimizes the time lag between the input signal and the output response, improving the overall efficiency of the power system.
  • Protection Features: It includes under-voltage lockout (UVLO) protection to ensure that the driver operates only when the supply voltage is sufficient, preventing malfunction or damage to the power device.
  • Advanced Packaging: The LM5114BMFX is offered in a small 5-pin SOT-23 package, making it suitable for compact designs without sacrificing performance.

Applications

The LM5114BMFX is a versatile driver that can be used in a variety of applications such as:

  • High-efficiency synchronous buck or boost converters
  • Bridge circuits including full-bridge, half-bridge, and three-phase drivers
  • Class D audio amplifiers
  • High-power LED lighting
  • Automotive and industrial motor control systems

Reliability and Performance

As a product of Texas Instruments, the LM5114BMFX is designed with reliability in mind. It is built to meet stringent quality standards, ensuring dependable performance in critical applications. With its robust feature set and Texas Instruments' reputation for quality, the LM5114BMFX is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3552 $54.2080
90+ $1.1119 $100.0710
140+ $1.0772 $150.8080
195+ $1.0424 $203.2680
250+ $1.0077 $251.9250
335+ $0.9035 $302.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess