Product Overview: LM5115AMTX/NOPB
The LM5115AMTX/NOPB is a versatile synchronous buck controller designed by Texas Instruments to cater to the demanding needs of modern power supply systems. This high-performance component is engineered to efficiently manage power conversion in a wide range of applications, from automotive to industrial and telecommunications equipment.
Key Features
- Voltage Range: The device operates with an input voltage range from 3.5V to 75V, making it suitable for both low and high voltage applications.
- Output Current: It is capable of delivering continuous output currents, with the actual limit determined by the choice of external components.
- Efficiency: The LM5115AMTX/NOPB is designed for high efficiency, with features such as programmable soft-start and dual N-channel MOSFET gate drivers that reduce switching losses.
- Protection: It includes a robust set of protection features such as over-voltage, under-voltage, over-temperature, and short-circuit protection, ensuring reliable operation under adverse conditions.
Applications
This synchronous buck controller is suitable for a variety of applications, including but not limited to:
- Automotive power systems
- Industrial power supplies
- Telecommunications equipment
- DC-DC converters
Technical Specifications
Parameter
Value
Input Voltage (min)
3.5V
Input Voltage (max)
75V
Operating Temperature (min)
-40°C
Operating Temperature (max)
125°C
Package/Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
With its advanced control features and high level of integration, the LM5115AMTX/NOPB from Texas Instruments represents a reliable and efficient solution for synchronous buck power conversion. Its robust design and extensive protection features ensure a long service life and stable performance in a variety of power management applications.