EN
  • EN
  • DE

LM5116HJD

Part No LM5116HJD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20CDIP / DC/DC Cntrlr Single-OUT Step Down 1000kHz 20-Pin SBCDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 6 V ~ 80 V
Frequency - Switching 200kHz, 535kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -55°C ~ 175°C (TJ)
Package 20-CDIP (0.300", 7.62mm) Window
Manufacturer Package 20-CDIP
Win Source Part Number 779326-LM5116HJD
Popularity Medium
Supply and Demand Status Limited
Family Name LM5116HJD
Introduction Date October 24, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5116HJD CAD Model

Description

The LM5116HJD is a versatile and powerful wide input range synchronous buck controller designed by Texas Instruments, catering to a diverse array of power management applications. This advanced component is engineered to manage and convert higher voltage levels to lower voltages with high efficiency, making it a suitable choice for systems requiring reliable power regulation.

Key Features

  • Wide Input Voltage Range: The LM5116HJD operates with an input voltage range from 3.5V to 65V, accommodating a broad spectrum of power sources and ensuring compatibility with various industrial and automotive applications.
  • Adjustable Output Voltage: It offers an adjustable output voltage that can be set from 0.8V to 90% of the input voltage, providing flexibility for different voltage requirements.
  • High-Efficiency Synchronous Buck Operation: The synchronous buck design allows for higher efficiency compared to traditional buck converters, which is crucial for thermal management and energy saving.
  • Programmable Soft-Start: The LM5116HJD features a programmable soft-start function that minimizes inrush current and ensures a controlled startup.
  • Robust Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, enhancing the safety and durability of the end application.

Applications

The LM5116HJD is suitable for a wide range of applications including, but not limited to:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Power Supplies
  • Networking Equipment
  • Server and Storage Systems

Technical Specifications

Parameter Value
Input Voltage (min) 3.5V
Input Voltage (max) 65V
Output Voltage (adjustable) 0.8V to 90% of Vin
Switching Frequency (max) 1MHz
Package Type HJD (20-Pin HTSSOP)

For engineers and designers looking for a reliable power solution, the LM5116HJD from Texas Instruments offers the performance, flexibility, and protection needed for demanding power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess