EN
  • EN
  • DE

LM5122QMHX/NOPB

Part No LM5122QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 65 V
Frequency - Switching 450kHz, 875kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Control Features Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 1054866-LM5122QMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5122QMHX/NOPB CAD Model

Description

The LM5122QMHX/NOPB is a versatile and high-performance synchronous boost controller from Texas Instruments, designed to cater to a wide array of applications requiring efficient voltage step-up solutions. This advanced controller is well-suited for systems that demand reliable and high power density voltage conversion.

Key Features

  • Wide Input Voltage Range: The LM5122QMHX/NOPB operates over a broad input voltage range, making it suitable for applications with fluctuating power sources, such as automotive and industrial systems.
  • High-Efficiency Synchronous Operation: With its synchronous rectification capability, the device ensures reduced power loss and improved efficiency, which is critical for battery-powered and energy-sensitive devices.
  • Adjustable Switching Frequency: Users can tailor the switching frequency according to their specific application needs, providing design flexibility and optimization of component sizes.
  • Robust Thermal Performance: The controller is housed in a thermally enhanced package, ensuring reliable operation even under high power or high ambient temperature conditions.
  • Integrated MOSFET Drivers: The inclusion of built-in drivers for high-side and low-side MOSFETs simplifies the design and reduces external component count.

Applications

The LM5122QMHX/NOPB is ideal for a variety of applications, including but not limited to:

  • Automotive Infotainment and Telematics
  • Industrial Power Supplies
  • Telecommunications and Networking Equipment
  • Portable and Battery-Powered Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM5122QMHX/NOPB is no exception. The device is designed to meet rigorous industry standards, ensuring high reliability and performance for critical applications. The 'NOPB' designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Design Support

Designers can leverage a host of support tools provided by Texas Instruments, including reference designs, simulation models, and detailed datasheets. This support facilitates rapid design cycles and helps bring products to market faster.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3248 $52.9920
95+ $1.0871 $103.2745
145+ $1.0531 $152.6995
200+ $1.0191 $203.8200
255+ $0.9852 $251.2260
340+ $0.8832 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,739 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess