EN
  • EN
  • DE

LT3008MPTS8-3.3#TRPBF

Part No LT3008MPTS8-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 20MA TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LT3008
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924108-LT3008MPTS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3008MPTS8-3.3#TRPBF CAD Model

Description

Product Overview: LT3008MPTS8-3.3#TRPBF

The LT3008MPTS8-3.3#TRPBF is a high-performance, micropower, low dropout voltage (LDO) regulator from Analog Devices Inc. This component is designed to provide precision voltage regulation with minimal power consumption, making it ideal for battery-powered systems and portable applications. The device features a wide input voltage range and low quiescent current, ensuring efficient operation even under light load conditions.

This LDO regulator offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits. The LT3008 series is characterized by its ability to maintain a steady voltage supply despite variations in input voltage and load conditions. This stability is crucial for sensitive electronics that demand consistent power to function correctly.

Key Features:

  • Low Dropout Voltage: The LT3008MPTS8-3.3#TRPBF boasts a low dropout voltage, enabling it to continue providing a regulated output even when the input-to-output voltage differential is minimal.
  • Low Quiescent Current: With an ultra-low quiescent current, this device is highly efficient in power usage, which is particularly beneficial for extending battery life in portable devices.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with ceramic capacitors, which have lower equivalent series resistance (ESR) compared to other capacitor types, thus improving output noise performance and transient response.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the system from excessive currents and temperatures, enhancing reliability and longevity.
  • Wide Input Voltage Range: The device can operate with input voltages from a minimum of 1.6V up to 20V, accommodating a broad spectrum of power sources.
  • Fixed Output Voltage: The output voltage is fixed at 3.3V, providing a regulated supply for a variety of standard digital and analog circuits.

Applications:

  • Portable and Battery-Powered Devices
  • Handheld Medical Equipment
  • Power Management for PDAs and Smartphones
  • Wireless Communications
  • Consumer Electronics

The LT3008MPTS8-3.3#TRPBF from Analog Devices Inc. is a robust and reliable solution for applications requiring a high-quality voltage regulator with low power dissipation. Its compact TSOT-23 package is suitable for space-constrained applications, while its performance characteristics ensure a stable and efficient power supply.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4733 $61.4199
6+ $16.7986 $100.7916
10+ $16.2737 $162.7370
13+ $15.7487 $204.7331
17+ $15.2238 $258.8046
22+ $13.6489 $300.2758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess