EN
  • EN
  • DE

LM5140QRWGRQ1

Part No LM5140QRWGRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL SYNCHRONOUS BUCK CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 40-VQFNP (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.8V ~ 65V
Frequency - Switching 440kHz, 2.2MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFNP (6x6)
Base Product Number LM5140
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM5140QRWGRQ1DKR,296-LM5140QRWGRQ1TR,LM5140QRWGRQ1-ND,296-LM5140QRWGRQ1CT
Standard Package 2,500
Win Source Part Number 1317561-LM5140QRWGRQ1
Ultra Librarian 3D Model Ultra Librarian LM5140QRWGRQ1 CAD Model

Description

Product Overview: Texas Instruments LM5140QRWGRQ1

The Texas Instruments LM5140QRWGRQ1 is a highly efficient, automotive-grade dual synchronous buck converter designed to meet the rigorous standards of the automotive industry. This advanced power management integrated circuit (PMIC) is engineered to provide reliable and stable voltage conversion in a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), and other vehicle electronics that require precise power regulation.

Key Features

  • Wide Input Voltage Range: The LM5140QRWGRQ1 operates over a broad input voltage range from 3.8V to 65V, making it suitable for handling the fluctuations typically found in automotive electrical systems.
  • Dual Output Channels: It features two independent output channels that can deliver up to 2.5A each, allowing for simultaneous power supply to multiple devices.
  • High Efficiency: With its synchronous buck design, the device achieves high conversion efficiency, which helps to minimize heat generation and improve overall system performance.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 100 kHz to 2.2 MHz, enabling optimization of efficiency and allowing the use of smaller, cost-effective external components.
  • Thermal Management: The LM5140QRWGRQ1 includes thermal shutdown and overcurrent protection, ensuring reliable operation under a variety of conditions.
  • Qualified for Automotive Applications: This device is AEC-Q100 qualified, which is a critical standard for automotive reliability and performance.

Applications

The LM5140QRWGRQ1 is designed to support a wide range of applications within the automotive sector. It is particularly well-suited for:

  • Automotive infotainment and audio systems
  • ADAS and safety systems
  • Body control modules
  • Telematics and navigation systems
  • LED lighting systems

With its robust design and advanced features, the Texas Instruments LM5140QRWGRQ1 is an ideal solution for developers looking to create efficient and reliable power systems in their next-generation automotive designs. Its dual-channel output and high efficiency make it a versatile choice for powering a variety of electronic components, while its automotive-grade qualification ensures it can withstand the rigorous conditions of the automotive environment.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9156 $53.4936
14+ $7.3154 $102.4156
22+ $7.0868 $155.9096
30+ $6.8582 $205.7460
38+ $6.6296 $251.9248
51+ $5.9437 $303.1287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess