EN
  • EN
  • DE

LM5141RGER

Part No LM5141RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LM5141RGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5141
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48147-2, 296-48147-1, LM5141RGER-ND, 296-48147-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852896-LM5141RGER
Ultra Librarian 3D Model Ultra Librarian LM5141RGER CAD Model

Description

The LM5141RGER is a high-performance, synchronous buck regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This voltage regulator is part of TI's extensive power management integrated circuits, offering a blend of efficiency, flexibility, and reliability for a wide range of applications.

The LM5141RGER is capable of delivering up to 1.5 A of continuous output current with an input voltage range of 3.8 V to 65 V, making it an excellent choice for systems that experience wide input voltage variations. This device uses a constant on-time (COT) control scheme, which provides fast transient response and eases loop stabilization.

One of the key features of the LM5141RGER is its integrated high-side and low-side MOSFETs, which not only reduce external component count but also simplify the design process, saving both space and cost. The regulator operates at a switching frequency up to 2.2 MHz, allowing the use of small surface-mount inductors and capacitors, further minimizing the footprint and enhancing the power density.

With a wide operating temperature range of -40°C to +150°C, the LM5141RGER is suitable for harsh environments and demanding applications, including automotive, industrial, and telecommunications. Its thermal performance is enhanced by the power-enhanced VQFN package, ensuring reliable operation under high power conditions.

Additional features such as adjustable soft start, power good flag, precision enable, and adjustable UVLO (Under Voltage Lock Out) provide added flexibility, making it easier for designers to tailor the regulator to their specific needs. The device also includes protection features like cycle-by-cycle current limit, thermal shutdown, and overvoltage protection, which safeguard the system against abnormal operating conditions.

In summary, the LM5141RGER from Texas Instruments is a robust and efficient solution for DC/DC conversion in a variety of power-sensitive applications. Its integration, performance, and protective features make it a versatile and reliable component for modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8466 $54.9262
16+ $6.4383 $103.0128
25+ $6.2371 $155.9275
34+ $6.0359 $205.2206
43+ $5.8347 $250.8921
58+ $5.2311 $303.4038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess