EN
  • EN
  • DE

LM51551QDSSRQ1/LM51551QDSSTQ1

Part No LM51551QDSSRQ1/LM51551QDSSTQ1
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132195-LM51551QDSSRQ1/LM51551QDSSTQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM51551QDSSRQ1/LM51551QDSSTQ1 CAD Model

Description

Product Overview: LM51551QDSSRQ1/LM51551QDSSTQ1

The LM51551QDSSRQ1 and LM51551QDSSTQ1 are automotive-grade products from Texas Instruments, designed to meet the rigorous demands of the automotive industry. These devices are part of TI's extensive range of power management integrated circuits, specifically tailored for automotive applications such as infotainment systems, advanced driver assistance systems (ADAS), and other vehicle electronics.

The LM51551 is a low-side N-channel MOSFET driver capable of driving MOSFETs in a synchronous buck or a synchronous boost topology. It is designed to work with a wide input voltage range, making it suitable for a variety of automotive applications. The device offers a high peak output current and can operate at high frequencies, which allows for smaller external components and a more compact overall design.

Key features of the LM51551QDSSRQ1/LM51551QDSSTQ1 include:

  • AEC-Q100 qualified for automotive applications, ensuring reliability and performance under harsh conditions.
  • Wide input voltage range, accommodating various battery voltages and transient conditions typical in automotive environments.
  • High peak output current, enabling the device to drive large MOSFETs for high power applications.
  • High switching frequency capability, which allows the use of smaller passive components, reducing size and cost.
  • Adaptive gate drive scheme for enhanced efficiency at light loads.
  • Thermal shutdown and overcurrent protection to safeguard the device and the system it controls.

The LM51551QDSSRQ1 is offered in a 10-pin WSON package, while the LM51551QDSSTQ1 comes in an 8-pin WSON package. Both packages are designed with wettable flanks to enable easy inspection of solder joints, which is a critical feature for quality control in automotive manufacturing.

Overall, the LM51551QDSSRQ1 and LM51551QDSSTQ1 from Texas Instruments represent robust and efficient solutions for driving power MOSFETs in a variety of automotive power supply applications. Their performance, coupled with TI's commitment to quality and reliability, make them an excellent choice for designers looking to create durable and efficient automotive electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6369 $57.2915
75+ $1.3431 $100.7325
120+ $1.3011 $156.1320
160+ $1.2592 $201.4720
210+ $1.2172 $255.6120
275+ $1.0913 $300.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess