EN
  • EN
  • DE

LM5155QDSSRQ1

Part No LM5155QDSSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER MANAGEMENT  /  Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.97V ~ 45V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Base Product Number LM5155
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5155QDSSRQ1DKR,296-LM5155QDSSRQ1TR,296-LM5155QDSSRQ1CT
Standard Package 3,000
Win Source Part Number 977716-LM5155QDSSRQ1
Ultra Librarian 3D Model Ultra Librarian LM5155QDSSRQ1 CAD Model

Description

The LM5155QDSSRQ1 from Texas Instruments is a highly versatile, automotive-grade boost controller designed to cater to the demanding requirements of automotive power supply applications. This advanced controller is engineered to efficiently manage and convert a wide input voltage range into a stable, higher output voltage, making it an ideal solution for systems that require a constant power supply despite fluctuations in the input voltage.

Key Features:

  • Wide Input Voltage Range: The LM5155QDSSRQ1 operates over a broad input voltage range, accommodating various battery voltages and transient conditions found in automotive environments.
  • High Efficiency: Designed with efficiency in mind, the device helps to reduce power loss and heat generation, ensuring reliable performance even in high-temperature conditions.
  • Adjustable Switching Frequency: The switching frequency of the controller can be tailored to specific application needs, allowing for optimization of efficiency and component size.
  • Robust Protection Features: The device includes numerous protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage.
  • Automotive Qualification: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications, including operation across a wide temperature range.

Applications:

The LM5155QDSSRQ1 is particularly well-suited for use in automotive power systems that need a stable voltage supply for critical electronic components such as infotainment systems, advanced driver-assistance systems (ADAS), and other vehicle sensors and controllers.

Package and Availability:

Offered in a small and thermally enhanced package, the LM5155QDSSRQ1 ensures a compact footprint and efficient thermal management. It is available through Texas Instruments and authorized distributors, providing reliable supply and support for automotive manufacturers and suppliers.

With its robust design, flexible configuration options, and adherence to automotive standards, the LM5155QDSSRQ1 is a powerful solution for modern vehicle power supply challenges.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6357 $57.2495
75+ $1.3421 $100.6575
120+ $1.3002 $156.0240
160+ $1.2583 $201.3280
210+ $1.2163 $255.4230
280+ $1.0905 $305.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess