EN
  • EN
  • DE

LM51561QDSSRQ1

Part No LM51561QDSSRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC POWER / Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 12-WSON (3x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 60V
Frequency - Switching 100kHz ~ 2.2MHz
Duty Cycle (Max) 93%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM51561QDSSRQ1TR
Standard Package 3,000
Win Source Part Number 1317615-LM51561QDSSRQ1
Ultra Librarian 3D Model Ultra Librarian LM51561QDSSRQ1 CAD Model

Description

Product Overview: LM51561QDSSRQ1 from Texas Instruments

The LM51561QDSSRQ1 is a highly efficient, automotive-grade, synchronous step-down DC-DC converter designed by Texas Instruments. This advanced power management integrated circuit (IC) is tailored to meet the rigorous standards of the automotive industry, offering a compact and reliable solution for a wide range of applications such as infotainment systems, advanced driver assistance systems (ADAS), and other automotive power supplies.

Key Features

  • Wide Input Voltage Range: The LM51561QDSSRQ1 operates over a broad input voltage range from 3.5V to 65V, making it versatile for various automotive electrical systems.
  • High Efficiency: With its synchronous rectification and advanced switching technology, it achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 100 kHz to 2.2 MHz, enabling designers to optimize the trade-off between efficiency and external component size.
  • Thermal Protection: Integrated thermal shutdown functionality ensures protection against overheating, enhancing the safety and longevity of the converter.
  • Peak Current Mode Control: This feature provides fast transient response and eases loop stabilization.
  • Automotive Qualification: Qualified for automotive applications, the LM51561QDSSRQ1 adheres to the AEC-Q100 standard, ensuring high reliability under harsh operating conditions.

Package and Availability

The LM51561QDSSRQ1 comes in a compact and robust 10-pin WSON package, which is suitable for space-constrained automotive environments. Texas Instruments has designed this package for optimal thermal performance and minimized electromagnetic interference (EMI). The product is available for order and can be sourced through Texas Instruments' official distributors and sales channels.

Applications

Due to its high efficiency, wide input voltage range, and robust feature set, the LM51561QDSSRQ1 is an ideal choice for powering various automotive subsystems, including but not limited to:

  • Body Control Modules
  • Infotainment and Telematics Systems
  • Instrument Clusters
  • ADAS Power Supplies
  • LED Lighting Systems

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4529 $51.5109
50+ $2.0126 $100.6300
77+ $1.9497 $150.1269
106+ $1.8868 $200.0008
138+ $1.8240 $251.7120
184+ $1.6353 $300.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,042 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess