EN
  • EN
  • DE

LM5161QPWPRQ1

Part No LM5161QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK FLYBCK ADJ 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47791-2, 296-47791-1, LM5161QPWPRQ1-ND, 296-47791-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843921-LM5161QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM5161QPWPRQ1 CAD Model

Description

Product Overview: LM5161QPWPRQ1 from Texas Instruments

The LM5161QPWPRQ1 is a highly efficient, synchronous buck converter designed by Texas Instruments specifically for automotive applications. This robust voltage regulator is capable of delivering a continuous 1.5A output current to loads with an input voltage range of 4.5V to 65V, making it an excellent choice for handling the complex power requirements of modern vehicles.

With its wide input voltage range, the LM5161QPWPRQ1 is well-suited for systems that experience large fluctuations in supply voltage, ensuring consistent performance even under the most challenging conditions. This feature is particularly important in automotive environments where battery voltage can vary significantly during engine crank or when load dump events occur.

The device boasts an impressive feature set, including a low quiescent current, which is critical for reducing standby power consumption, thereby extending battery life in automotive applications. The LM5161QPWPRQ1 also offers programmable soft start, which minimizes inrush current during startup, and a power-good flag that provides a system-ready signal to downstream circuits.

Flexibility is another key aspect of the LM5161QPWPRQ1, as it provides an adjustable switching frequency from 100kHz to 2.2MHz, allowing designers to optimize the size and efficiency of the solution to meet specific application requirements. This can lead to reduced external component size and a more compact overall design.

Texas Instruments ensures the reliability of the LM5161QPWPRQ1 by incorporating features such as cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO). These protective measures safeguard the converter and the system it powers from various fault conditions.

The LM5161QPWPRQ1 comes in a thermally enhanced HTSSOP package, which is designed to improve heat dissipation, ensuring stable operation across its full temperature range. This makes it a highly reliable power solution for the demanding environments found in automotive applications.

Overall, the LM5161QPWPRQ1 from Texas Instruments is a versatile and durable choice for designers seeking a high-performance buck converter for their automotive power supply designs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0657 $52.1169
35+ $2.8717 $100.5095
55+ $2.7747 $152.6085
78+ $2.5806 $201.2868
101+ $2.4836 $250.8436
126+ $2.3866 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess