EN
  • EN
  • DE

LM5165QDRCTQ1

Part No LM5165QDRCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.15A 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 65V
Nominal Output Voltage (Min/Fixed) 1.223V
Maximum Output Voltage 65V
Output Current 150mA
Frequency - Switching Up to 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 1054876-LM5165QDRCTQ1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LM5165QDRCTQ1 CAD Model

Description

The LM5165QDRCTQ1 is a high-performance, easy-to-use synchronous buck converter from Texas Instruments, designed specifically to meet the rigorous demands of automotive and industrial applications. This advanced power management IC is capable of delivering up to 1.5A of continuous output current and can operate over a wide input voltage range of 3V to 65V, making it an ideal solution for systems with varying power requirements.

Key Features

  • Wide Input Voltage Range: Capable of operating from 3V to 65V, the LM5165QDRCTQ1 is versatile and suitable for a variety of applications, including those with high transient voltage requirements.
  • High Efficiency: The synchronous buck topology ensures high efficiency, which is critical for reducing thermal stress and improving system reliability.
  • Ultra-Low Quiescent Current: Its ultra-low quiescent current is ideal for battery-powered and always-on applications, helping to extend system battery life.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 100kHz to 2.5MHz, allowing designers to optimize the performance for specific applications.
  • Thermal Protection: Built-in thermal shutdown and over-temperature protection safeguard the device from damage due to overheating.
  • Automotive-Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The LM5165QDRCTQ1's robust feature set makes it suitable for a wide array of applications, including:

  • Automotive infotainment and telematics systems
  • Industrial power supplies
  • Point-of-load conversions
  • Aftermarket automotive accessories
  • Portable and battery-operated equipment

Reliability and Performance

Designed with reliability in mind, the LM5165QDRCTQ1 includes features such as cycle-by-cycle current limit, short-circuit protection, and an internal soft-start to minimize inrush current at startup. Its small 3.5mm x 3.5mm VQFN package is optimized for space-constrained applications, providing a compact, efficient power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Lowest to $6.8210
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.0038
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Analog Devices Inc.
IC REG BUCK ADJ 3.5A 24QFN / Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 3.5A 24-WFQFN Exposed Pad
Lowest to $72.7612
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Fairchild/ON Semiconductor
SWITCHING REGULATOR, VOLTAGE-MOD / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 20-UFBGA, WLCSP
Need more? Email Us
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9654 $54.6194
25+ $4.0742 $101.8550
39+ $3.9469 $153.9291
53+ $3.8196 $202.4388
68+ $3.6922 $251.0696
91+ $3.3103 $301.2373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess