EN
  • EN
  • DE

LM5166XDRCR

Part No LM5166XDRCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 10VSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 10-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 500mA
Frequency - Switching 50kHz ~ 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5166
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851722-LM5166XDRCR
Ultra Librarian 3D Model Ultra Librarian LM5166XDRCR CAD Model

Description

Introducing the LM5166XDRCR by Texas Instruments

The LM5166XDRCR is a cutting-edge, high-efficiency, synchronous step-down DC/DC converter designed by the reputable Texas Instruments. This component is engineered to cater to a broad range of applications, specifically tailored to meet the needs of modern electronics that require reliable and efficient power management solutions.

With its wide input voltage range of 3V to 65V, the LM5166XDRCR is highly versatile, making it suitable for use in various systems from automotive to industrial and even high-performance consumer electronics. Its ability to handle a continuous output current of up to 500mA allows it to power a wide array of devices, from small sensors to more demanding processors and digital circuits.

One of the key features of the LM5166XDRCR is its constant-on-time (COT) control architecture, which provides fast transient response and eases loop stabilization. This ensures that devices powered by this converter maintain optimal performance even under rapidly changing load conditions. The converter also boasts a high-efficiency operation with peak efficiencies up to 90%, minimizing power losses and thus extending battery life in portable applications.

The LM5166XDRCR comes in a compact 3.00 mm x 3.00 mm VSON package, which is ideal for space-constrained applications. It also includes a host of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, safeguarding your electronic systems from potential damage due to abnormal operating conditions.

Moreover, the LM5166XDRCR supports frequency synchronization, spread spectrum operation, and has a power-save mode that reduces quiescent current during light loads, making it an excellent choice for battery-powered applications where energy efficiency is paramount.

Whether you're designing a power supply for an automotive application, creating a robust industrial system, or developing a sophisticated piece of consumer electronics, the LM5166XDRCR from Texas Instruments is a reliable and high-performing component that will meet your stringent power management requirements.

For more information, technical specifications, and application support, visit the Texas Instruments website or contact their customer service for expert guidance on integrating the LM5166XDRCR into your next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8005 $50.4090
44+ $2.2979 $101.1076
68+ $2.2261 $151.3748
93+ $2.1543 $200.3499
121+ $2.0825 $251.9825
161+ $1.8670 $300.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,954 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess