EN
  • EN
  • DE

KL32TE1R0K

Part No KL32TE1R0K
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case 3225
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 754015-KL32TE1R0K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KL32TE1R0K CAD Model

Description

The KL32TE1R0K is a ceramic capacitor manufactured by KOA Speer. This component is designed for general-purpose applications, providing stable capacitance in various electronic circuits. Known for its reliability and ability to perform under diverse environmental conditions, this capacitor is a staple in numerous electronic designs.

Applications

  • Bypass Capacitors: Used to filter unwanted noise and stabilize voltage levels in electronic circuits.
  • Decoupling Capacitors: Reduces noise and minimizes voltage fluctuations in digital electronic systems.
  • Timing Circuits: Incorporated in timing circuits for oscillators and timer-based applications.
  • Filtering Applications: Essential for filtering out specific frequencies in signal processing circuits.
  • General-Purpose Circuits: Provides stable capacitance in a wide variety of electronic circuit designs.

Features

  • Ceramic Dielectric: Ensures stable capacitance across a broad spectrum of operating temperatures.
  • Compact Size: Designed with a small footprint, ideal for applications where space is limited.
  • High Reliability: Engineered for long-term reliability and consistent performance over its lifespan.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly on printed circuit boards.
  • Fixed Capacitance Value: Offers a precise and unwavering capacitance value for consistent performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive for environmental safety.

Benefits

  • Stable Performance: Maintains consistent capacitance despite variations in temperature and voltage.
  • Reduced Noise: Effectively filters out noise and minimizes voltage fluctuations, ensuring clean signal integrity.
  • Long Lifespan: Offers extended operational life due to its robust and reliable construction.
  • Easy Assembly: The surface mount package simplifies automated assembly processes, reducing manufacturing costs.
  • Compact Design: Its small size allows for high-density circuit designs, optimizing board space.

Additional Details

The KL32TE1R0K has a capacitance value of 1.0 picofarad and likely a tolerance denoted by 'K' which is typically +/-10%. The voltage rating, though requiring datasheet confirmation, is commonly either 50V or 100V. It typically utilizes a ceramic dielectric material such as C0G/NP0, characterized by its excellent stability and low loss. The capacitor is available in various standard EIA case sizes such as 0805 or 0603. Detailed specifications include its temperature coefficient and dissipation factor, ensuring consistent performance across a range of operating conditions. Designed to be compatible with reflow soldering processes, it seamlessly integrates into modern PCB assembly lines, contributing to efficient and reliable electronic manufacturing.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess