EN
  • EN
  • DE

LM5166XDRCT

Part No LM5166XDRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 10VSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 10-VFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 5V
Current - Output 500mA
Frequency - Switching 50kHz ~ 600kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5166
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47792-6,LM5166XDRCT-ND,296-47792-1,296-47792-2
Standard Package 250
Win Source Part Number 1320579-LM5166XDRCT
Ultra Librarian 3D Model Ultra Librarian LM5166XDRCT CAD Model

Description

The LM5166XDRCT is a cutting-edge, synchronous buck converter designed by Texas Instruments. This highly efficient power management IC is engineered to deliver a continuous output current of up to 500 mA, making it an ideal solution for a wide range of applications, including portable electronics, industrial control systems, and automotive power supplies.

Key Features

  • Wide Input Voltage Range: The LM5166XDRCT operates effectively across a broad input voltage spectrum from 3 V to 65 V, accommodating various power sources and fluctuating input conditions.
  • High-Efficiency Synchronous Operation: By integrating high-side and low-side power MOSFETs, this device achieves high efficiency, which is crucial for extending battery life in portable applications and reducing thermal stress in all systems.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100 kHz and 2.5 MHz, providing flexibility to optimize for efficiency or component size based on the application requirements.
  • Power Save Mode: For improved efficiency at light loads, the LM5166XDRCT features a Power Save Mode, ensuring minimal power waste and heat generation when the system is not under heavy use.

Applications

The LM5166XDRCT is versatile and can be used in various applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Automotive Infotainment and Instrument Clusters
  • Industrial Power Supplies
  • Energy Harvesting Systems
  • Telecom and Networking Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the LM5166XDRCT is no exception. It is designed to meet the rigorous standards required by industrial and automotive applications, ensuring long-term reliability and performance under various conditions.

Package and Availability

The LM5166XDRCT is offered in a compact, thermally enhanced VSON package, making it easy to integrate into space-constrained designs. It is available for purchase through Texas Instruments' distributors and is supported by a comprehensive set of tools and documentation to facilitate design-in and reduce time to market.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8364 $51.0552
43+ $2.3273 $100.0739
67+ $2.2546 $151.0582
92+ $2.1819 $200.7348
119+ $2.1092 $250.9948
159+ $1.8910 $300.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,910 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess