EN
  • EN
  • DE

LM5175QPWPRQ1

Part No LM5175QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42 V Wide VIN Synchronous 4-Switch Buck-Boost Controller | IC REG CTRLR BUCK-BOOST 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Buck-Boost
Output Phases 1
Supply Voltage 3.5V ~ 42V
Switching Frequency 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1200449-LM5175QPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5175QPWPRQ1 CAD Model

Description

Product Overview: LM5175QPWPRQ1 from Texas Instruments

The LM5175QPWPRQ1 is a versatile and robust automotive-grade DC-DC converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This high-performance component is engineered to handle a wide input voltage range, making it suitable for a variety of power conversion applications within the automotive industry.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.5V to 42V, allowing it to accommodate the fluctuations typically found in automotive power systems.
  • Four-Switch Buck-Boost Controller: The LM5175QPWPRQ1 incorporates a four-switch buck-boost topology that ensures continuous power supply even when the input voltage varies above or below the output voltage.
  • High Efficiency: With its advanced design, the IC achieves high efficiency which helps in reducing thermal stress and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 100 kHz to 600 kHz or synchronized to an external clock, providing design flexibility.
  • Differential Voltage Sensing: The differential voltage sensing for output voltage regulation ensures high accuracy, which is critical for sensitive automotive electronics.
  • Thermal Shutdown: The IC includes a thermal shutdown feature that protects the device from overheating, enhancing its durability and lifespan.

Applications

The LM5175QPWPRQ1 is ideal for a range of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive LED Lighting
  • Power Supply for Automotive Sensors

Quality and Reliability

As an automotive-qualified product, the LM5175QPWPRQ1 meets the stringent requirements of the AEC-Q100 standard, ensuring high reliability and performance under extreme conditions typical of automotive environments. Texas Instruments' commitment to quality makes this product a reliable choice for designers seeking to create durable and efficient power systems for vehicles.

Overall, the LM5175QPWPRQ1 from Texas Instruments stands out as a powerful and reliable solution for modern automotive power systems, offering the flexibility and performance needed to meet the demanding requirements of today's vehicles.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6051 $50.4714
34+ $2.9581 $100.5754
53+ $2.8656 $151.8768
73+ $2.7732 $202.4436
94+ $2.6808 $251.9952
125+ $2.4034 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,205 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess