EN
  • EN
  • DE

LM5175QPWPTQ1

Part No LM5175QPWPTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 28HTSSOP / DC/DC Cntrlr Single-OUT Step Down/Step Up 600kHz Automotive 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 3.5 V ~ 42 V
Frequency - Switching 100kHz ~ 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 779340-LM5175QPWPTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM5175-Q1
Introduction Date April 14, 2016
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5175QPWPTQ1 CAD Model

Description

Product Overview: LM5175QPWPTQ1 from Texas Instruments

The LM5175QPWPTQ1 is a versatile and robust automotive-grade DC/DC converter designed by Texas Instruments, tailored to meet the rigorous demands of automotive and industrial power supply applications. This advanced regulator is capable of efficiently managing power across a wide input voltage range, making it an ideal solution for systems that encounter varied or unstable power conditions.

At the heart of the LM5175QPWPTQ1's capabilities is its buck-boost topology, which enables it to step up or step down the input voltage to deliver a stable output, ensuring consistent performance even when the input supply fluctuates. This feature is particularly critical in automotive environments where battery voltage can vary significantly during start-stop cycles and as the alternator output changes.

With an input voltage range of 3.5V to 42V, the LM5175QPWPTQ1 can handle transient surges up to 55V, providing additional protection against voltage spikes commonly found in automotive power systems. The device supports a wide output current range and offers a high degree of flexibility with programmable soft-start, tracking, and frequency synchronization options, which can be tailored to specific application requirements.

One of the key advantages of the LM5175QPWPTQ1 is its thermal performance. The device operates efficiently with a full-rated load over a temperature range of -40°C to 125°C, ensuring reliability in harsh environments. Additionally, it is AEC-Q100 qualified, reflecting its suitability for automotive applications.

The LM5175QPWPTQ1 is also designed with protection features in mind, including overvoltage, overcurrent, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions. This contributes to the overall longevity and durability of the end product.

For engineers and designers looking for a reliable power management solution, the LM5175QPWPTQ1 offers a combination of flexibility, efficiency, and protection, making it a top choice for automotive and industrial power supply designs. Its compact package and comprehensive feature set allow for streamlined integration into a variety of applications, from infotainment systems to ADAS and beyond.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9358 $53.4222
18+ $5.5602 $100.0836
28+ $5.3723 $150.4244
41+ $4.9966 $204.8606
52+ $4.8088 $250.0576
65+ $4.6210 $300.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess