EN
  • EN
  • DE

LM536005QDSXRQ1

Part No LM536005QDSXRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 650MA 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Fixed 5V 1 Output 650mA 10-WFDFN Exposed Pad
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WSON (3x3)
Family Name LM536005
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877532-LM536005QDSXRQ1
Ultra Librarian 3D Model Ultra Librarian LM536005QDSXRQ1 CAD Model

Description

Product Overview: LM536005QDSXRQ1 from Texas Instruments

The LM536005QDSXRQ1, manufactured by Texas Instruments, stands as a testament to the company's commitment to delivering high-performance and reliable power management solutions. This automotive-grade product is designed to cater to the demanding requirements of the automotive industry, providing a robust and efficient power supply for a wide range of applications.

Key Features

  • Output Voltage: The LM536005QDSXRQ1 offers an adjustable output voltage that ensures flexibility across various applications, making it a versatile choice for designers.
  • Current Capability: With the ability to deliver up to 5A of continuous output current, this device is capable of powering a broad array of automotive electronics without faltering.
  • Efficiency: High efficiency is a hallmark of this step-down voltage regulator, reducing thermal stress and enhancing system reliability.
  • Operating Temperature: It is designed to operate over an expansive temperature range, suitable for the harsh environments encountered in automotive applications.
  • Package: The device is offered in a compact package, which is ideal for space-constrained applications within modern vehicles.

Applications

The LM536005QDSXRQ1 is engineered to meet the stringent demands of the automotive sector. It is commonly used in:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics
  • Powertrain Systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM536005QDSXRQ1 is no exception. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. The device also features various protection mechanisms, including over-temperature, over-current, and under-voltage lockout, which safeguard the system against potential damage from abnormal operating conditions.

Conclusion

In summary, the LM536005QDSXRQ1 by Texas Instruments is a highly capable and reliable automotive-grade voltage regulator. Its comprehensive feature set, coupled with TI's reputation for quality, makes it an excellent choice for powering sophisticated automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6927 $53.8489
16+ $6.3120 $100.9920
25+ $6.1147 $152.8675
34+ $5.9175 $201.1950
44+ $5.7202 $251.6888
59+ $5.1285 $302.5815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess