EN
  • EN
  • DE

LM536005QDSXTQ1

Part No LM536005QDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 650MA 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM536005
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43716-1, 296-43716-2, 296-43716-6, -296-43716-1-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851756-LM536005QDSXTQ1
Ultra Librarian 3D Model Ultra Librarian LM536005QDSXTQ1 CAD Model

Description

Product Overview: LM536005QDSXTQ1 from Texas Instruments

The LM536005QDSXTQ1 is a high-performance step-down voltage regulator designed by Texas Instruments specifically for automotive and industrial applications. This robust and efficient power management IC is capable of delivering a continuous 0.5 A load current to the various subsystems in a vehicle or industrial equipment.

The device operates over a wide input voltage range from 3.5 V to 36 V, which makes it an excellent choice for handling unpredictable conditions such as start-stop operations and cold-crank scenarios in automotive environments. The LM536005QDSXTQ1 is designed to maintain stable operation even under the stress of sudden voltage fluctuations, ensuring reliable performance for critical systems.

One of the standout features of this regulator is its integration of a 70mΩ high-side MOSFET, which provides high efficiency at light loads. This is particularly important in battery-operated applications where power conservation is crucial. The device's switching frequency is also adjustable from 2.1 MHz to 2.5 MHz, allowing designers to optimize the performance based on specific application needs.

The LM536005QDSXTQ1 includes several protective features that ensure the safety and longevity of the system. These include thermal shutdown, cycle-by-cycle current limit, and overvoltage protection. Additionally, the device is AEC-Q100 qualified, which is a standard requirement for automotive-grade components, ensuring its reliability in harsh environments.

For ease of use, the device is available in a compact 10-pin WSON package with wettable flanks, which is suitable for space-constrained applications. Furthermore, the LM536005QDSXTQ1 supports spread spectrum clocking, which helps to minimize electromagnetic interference (EMI), a critical factor in automotive and industrial applications where interference can affect sensitive electronics.

In summary, the LM536005QDSXTQ1 from Texas Instruments is a versatile and reliable voltage regulator that meets the stringent requirements of automotive and industrial power supply designs. Its wide input voltage range, high efficiency, adjustable switching frequency, and comprehensive protection features make it an ideal choice for designers looking to create robust and efficient systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0398 $50.1480
3,060+ $0.0327 $100.0620
4,735+ $0.0317 $150.0995
6,515+ $0.0307 $200.0105
8,450+ $0.0296 $250.1200
11,280+ $0.0266 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess