EN
  • EN
  • DE

LM53600NQDSXTQ1

Part No LM53600NQDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 0.65A 10WSON / Conv DC-DC 3.55V to 36V Synchronous Step Down Single-Out 3.3V 0.65A Automotive 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.8V
Voltage Input MAX 36V
Output Voltage 3.3V
Output Current 650mA
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 779344-LM53600NQDSXTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM53600-Q1
Introduction Date December 18, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM53600NQDSXTQ1 CAD Model

Description

The LM53600NQDSXTQ1 is a highly efficient, automotive-grade, step-down voltage regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is tailored for applications requiring a compact, high-performance solution that can reliably operate in the demanding conditions of automotive environments.

Key Features

  • Input Voltage Range: Capable of handling a wide input voltage range from 3.5V to 36V, making it suitable for a variety of automotive power systems.
  • Output Voltage: Provides an adjustable output voltage that can be set from 0.8V to VIN, with a maximum output current of 650mA, ensuring versatility for different load requirements.
  • High Efficiency: Integrated with a synchronous step-down (buck) regulator topology, which results in high conversion efficiency and reduced heat dissipation.
  • Thermal Performance: Features an excellent thermal performance with a wide operating temperature range, ensuring reliability under various temperature conditions.
  • Robust Protection: Includes features such as overcurrent protection, thermal shutdown, and input undervoltage lockout, safeguarding the device and the system from potential damage.
  • EMI Compliance: Meets CISPR 25 Class 5 radiated emissions standards, minimizing electromagnetic interference in sensitive automotive applications.
  • Package: Available in a small, thermally enhanced WSON package, which is ideal for space-constrained applications.
  • Automotive Qualification: Qualified for automotive applications, complying with the AEC-Q100 standard for reliability.

Applications

The LM53600NQDSXTQ1 is suitable for a diverse range of automotive applications, including but not limited to:

  • Infotainment and telematics systems
  • Advanced driver assistance systems (ADAS)
  • Body control modules
  • Automotive lighting systems
  • GPS and navigation units

With its robust design and comprehensive feature set, the LM53600NQDSXTQ1 from Texas Instruments is an ideal choice for powering the next generation of automotive electronics, ensuring both performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3129 $51.5645
12+ $8.4619 $101.5428
19+ $8.1975 $155.7525
26+ $7.9330 $206.2580
33+ $7.6686 $253.0638
44+ $6.8753 $302.5132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess