EN
  • EN
  • DE

LM53601MQDSXTQ1

Part No LM53601MQDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM53601
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-43385-6, 296-43385-2, 296-43385-1, -296-43385-1-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877536-LM53601MQDSXTQ1
Ultra Librarian 3D Model Ultra Librarian LM53601MQDSXTQ1 CAD Model

Description

The LM53601MQDSXTQ1 is a robust and highly efficient synchronous step-down DC/DC converter from Texas Instruments, designed to meet the rigorous standards of automotive applications. This advanced power management integrated circuit (PMIC) is engineered to provide stable and reliable power conversion for a wide range of automotive electronics, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • Input Voltage Range: The LM53601MQDSXTQ1 operates over a wide input voltage range from 3.5V to 36V, making it versatile for various automotive power systems.
  • Output Current Capability: It can deliver up to 1A of continuous output current, ensuring sufficient power for demanding electronic components.
  • High Efficiency: With its synchronous step-down regulator topology, the device achieves high efficiency, which helps in reducing thermal stress and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise power delivery tailored to specific application requirements.
  • Thermal Performance: The device is offered in a thermally enhanced VQFN package, which aids in heat dissipation and promotes better thermal management.
  • Automotive-Qualified: As a Q1 device, it is qualified for automotive applications, meeting the stringent quality and reliability standards such as AEC-Q100.

Protection Features

The LM53601MQDSXTQ1 is equipped with a comprehensive suite of protection features to ensure the safety and longevity of automotive electronics. These include:

  • Overcurrent protection (OCP)
  • Thermal shutdown (TSD)
  • Undervoltage lockout (UVLO)
  • Output overvoltage protection (OVP)

Applications

Thanks to its wide input voltage range and robust feature set, the LM53601MQDSXTQ1 is suitable for a variety of automotive applications, such as:

  • Body control modules
  • Instrument clusters
  • Infotainment and navigation systems
  • ADAS and safety systems

The LM53601MQDSXTQ1 from Texas Instruments represents a reliable and efficient solution for powering sophisticated automotive electronics, ensuring performance and safety on the road.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2279 $57.5953
15+ $6.7511 $101.2665
23+ $6.5401 $150.4223
32+ $6.3292 $202.5344
41+ $6.1182 $250.8462
55+ $5.4853 $301.6915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess