EN
  • EN
  • DE

LM53601NQDSXTQ1

Part No LM53601NQDSXTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A SYNC 10WSON / Conv DC-DC 3.55V to 36V Synchronous Step Down Single-Out 3.3V to 6V 1A Automotive 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 3.8V
Voltage Input MAX 36V
Output Voltage 3.3V
Output Current 1A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 779346-LM53601NQDSXTQ1
Popularity Medium
Supply and Demand Status Limited
Family Name LM53601-Q1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM53601NQDSXTQ1 CAD Model

Description

The LM53601NQDSXTQ1 is a robust, automotive-grade, synchronous buck converter designed by Texas Instruments to deliver high efficiency and performance for vehicular power systems. This advanced power management integrated circuit (PMIC) is engineered to handle a wide input voltage range, making it an ideal solution for automotive applications that require a stable and reliable power supply.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.5V to 36V, accommodating various battery technologies and allowing for transient survival up to 42V, which is critical for automotive load dump scenarios.
  • Output Voltage: It provides an adjustable output voltage from as low as 0.8V up to 90% of the input voltage, ensuring versatility across different power requirements.
  • High Efficiency: With its synchronous step-down regulator topology, the LM53601NQDSXTQ1 achieves high efficiency, which is crucial for reducing thermal load and improving system reliability.
  • Switching Frequency: The device operates at a 2.1MHz switching frequency, which allows for the use of small external components, reducing the overall solution size and saving board space.
  • Thermal Performance: Enhanced thermal performance is ensured by a 3.5mm x 3.5mm thermally enhanced WQFN package, which aids in heat dissipation for better device longevity.
  • Automotive Qualifications: The LM53601NQDSXTQ1 meets the AEC-Q100 Grade 1 standard, ensuring reliable operation in the challenging thermal and electrical environments found in automotive applications.

Applications

The versatile nature of the LM53601NQDSXTQ1 makes it suitable for a wide range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), body control modules, and other automotive-related power systems. Its robust design and efficient power conversion are also well-suited for industrial and telecommunication applications where reliability and performance are paramount.

Quality and Reliability

As with all Texas Instruments products, the LM53601NQDSXTQ1 is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of the automotive industry. Customers can trust this device to provide consistent performance and to withstand the harsh conditions typical of automotive environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6901 $51.2109
22+ $4.6688 $102.7136
34+ $4.5229 $153.7786
46+ $4.3770 $201.3420
60+ $4.2311 $253.8660
80+ $3.7934 $303.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess