EN
  • EN
  • DE

LM53602AMPWPT

Part No LM53602AMPWPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000046-LM53602AMPWPT
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 10V
Current - Output 2A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 150°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LM53602AMPWPT CAD Model

Description

Product Overview: LM53602AMPWPT from Texas Instruments

The LM53602AMPWPT is a highly efficient, synchronous step-down DC/DC converter designed by Texas Instruments, a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is engineered to deliver a continuous load current of up to 2A with excellent power conversion efficiency. It is an ideal solution for a variety of applications, including portable devices, industrial equipment, and automotive systems.

The device operates over a wide input voltage range from 3.5V to 36V, making it versatile for use in systems with varying supply voltages. Its ability to handle a broad voltage range also provides additional protection against input voltage surges and transients. The LM53602AMPWPT features an adjustable output voltage that can be set from as low as 0.8V up to 90% of the input voltage, providing flexibility to power a wide array of low-voltage components.

One of the key attributes of the LM53602AMPWPT is its high efficiency, which is achieved through its synchronous rectification topology and advanced MOSFET technology. This results in reduced heat generation and improved battery life in portable applications. Additionally, the converter's switching frequency is programmable from 400kHz to 2.5MHz, which allows designers to optimize the size of the external components and the performance of the power supply.

The LM53602AMPWPT also incorporates a host of protection features to ensure the reliability and longevity of the end application. These include thermal shutdown, over-current protection, and under-voltage lockout. Furthermore, the device is available in a compact 16-pin HTSSOP package, which is suitable for space-constrained applications.

For ease of design-in, Texas Instruments provides comprehensive support resources, including datasheets, application notes, and design tools. The LM53602AMPWPT is a testament to Texas Instruments' commitment to providing innovative and robust power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5950 $57.5700
13+ $7.8729 $102.3477
20+ $7.6268 $152.5360
28+ $7.3808 $206.6624
36+ $7.1348 $256.8528
47+ $6.3967 $300.6449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess