EN
  • EN
  • DE

LM536355QRNLTQ1

Part No LM536355QRNLTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A SYNC 22VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 22-VQFN-HR (5x4)
Win Source Part Number 1054899-LM536355QRNLTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM536355QRNLTQ1 CAD Model

Description

The LM536355QRNLTQ1 is a high-performance automotive-grade power management integrated circuit (IC) developed by Texas Instruments. Specifically designed to meet the rigorous standards of the automotive industry, this device is part of TI's extensive family of power management solutions that cater to a wide range of automotive applications.

The LM536355QRNLTQ1 is a step-down buck converter that offers a compact and efficient means of converting a higher voltage into a lower voltage with high efficiency, which is crucial for automotive electronics that demand reliable and consistent power delivery. This component operates over a wide input voltage range and is capable of delivering an output current up to several amperes, making it suitable for powering core electronic systems within vehicles, such as infotainment systems, advanced driver assistance systems (ADAS), and other critical electronic modules.

Key Features:

  • Wide Input Voltage Range: Accommodates fluctuations common in automotive power rails.
  • High Efficiency: Minimizes heat generation and energy loss, which is vital for the confined spaces within automotive environments.
  • Robust Thermal Performance: Ensures reliable operation under varying temperature conditions typical of automotive applications.
  • Advanced Protection Features: Includes overcurrent protection, thermal shutdown, and under-voltage lockout to safeguard the electronics against damage.

The device's package is designed with space-saving in mind, allowing it to fit into tight spaces while still delivering the power required for demanding automotive applications. The LM536355QRNLTQ1 also meets the AEC-Q100 standard for automotive electronic components, ensuring that it can withstand the harsh environments and long-term reliability demands of the automotive industry.

In summary, the LM536355QRNLTQ1 from Texas Instruments is a versatile and robust power management solution that offers reliability and efficiency for automotive applications. Its combination of performance, protection features, and compliance with automotive standards makes it an excellent choice for manufacturers looking to enhance the power management systems within their vehicles.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3228 $56.6140
11+ $9.2906 $102.1966
17+ $9.0002 $153.0034
23+ $8.7099 $200.3277
30+ $8.4196 $252.5880
40+ $7.5486 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess