EN
  • EN
  • DE

LM5575QMHX/NOPB

Part No LM5575QMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 75V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 70V
Output Current 1.5A
Frequency - Switching 50kHz to 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 1054910-LM5575QMHX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5575QMHX/NOPB CAD Model

Description

Product Overview: LM5575QMHX/NOPB

The LM5575QMHX/NOPB is a versatile and high-performance step-down switching voltage regulator from Texas Instruments, designed to deliver exceptional efficiency and reliability. This component is part of Texas Instruments' LM5575 series, known for their robustness and precision in regulating voltage levels in a wide range of electronic applications.

Key Features

  • Wide Input Voltage Range: The LM5575QMHX/NOPB operates with an input voltage range from 6V to 75V, making it suitable for applications with varying input voltages, such as industrial power supplies and automotive systems.
  • Output Voltage: It provides an adjustable output voltage range from 1.225V to (VIN x 0.8), allowing for flexible use in different circuit designs.
  • High Efficiency: With an integrated 330mΩ N-Channel MOSFET, the regulator offers high efficiency, reducing the need for heat sinks and enabling more compact system designs.
  • Switching Frequency: The device features a programmable switching frequency from 50kHz to 500kHz, which can be synchronized to an external clock to reduce electromagnetic interference (EMI).
  • Protection Features: It includes thermal shutdown, overvoltage protection, undervoltage lockout (UVLO), and cycle-by-cycle current limit, ensuring safe operation under abnormal conditions.
  • Quality and Reliability: Offered in a rugged thermally enhanced 20-pin TSSOP PowerPAD™ package, the LM5575QMHX/NOPB is designed to meet the demands of harsh environments and is qualified for automotive applications.

Applications

The LM5575QMHX/NOPB is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • Automotive systems such as infotainment and telematics
  • Industrial power systems including factory automation and control
  • Telecommunication equipment
  • Power conditioning for renewable energy systems

Conclusion

With its robust design and flexible features, the LM5575QMHX/NOPB from Texas Instruments stands out as a reliable solution for step-down voltage regulation in a wide range of electronic systems. Its ability to handle high input voltages, along with its comprehensive protection features, ensures that it can deliver stable and efficient performance even in the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6393 $53.1144
19+ $5.4477 $103.5063
29+ $5.2774 $153.0446
40+ $5.1072 $204.2880
51+ $4.9369 $251.7819
68+ $4.4262 $300.9816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess