EN
  • EN
  • DE

LM5575QMHX

Part No LM5575QMHX
Manufacturer Texas Instruments
Description LM5575/LM5575Q SIMPLE SWITCHER 75V, 1.5A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200463-LM5575QMHX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5575QMHX CAD Model

Description

Product Overview: Texas Instruments LM5575QMHX

The LM5575QMHX is a versatile and high-performance buck converter from Texas Instruments, designed to meet the rigorous demands of power regulation in a wide array of electronic applications. This efficient step-down voltage regulator is capable of delivering up to 1.5A of continuous output current, with an input voltage range that spans from 6V to 75V, making it well-suited for systems that experience wide input voltage variations.

Key Features

  • Wide Input Voltage Range: The LM5575QMHX operates over a 6V to 75V input range, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can set the output voltage from as low as 1.225V to a maximum determined by the input voltage, allowing for custom voltage levels tailored to specific needs.
  • High Efficiency: With an integrated 330mΩ N-Channel MOSFET, the device provides efficient power conversion, which can be enhanced with an external sync signal.
  • Thermal and Overcurrent Protection: The LM5575QMHX includes built-in thermal shutdown and overcurrent protection features, ensuring reliable operation under adverse conditions.
  • Frequency Synchronization: It offers a synchronization input that allows the switching frequency to be synchronized to an external clock between 100kHz and 1MHz to reduce electromagnetic interference (EMI).

Applications

The LM5575QMHX is ideal for a diverse set of applications, including but not limited to:

  • Industrial and Automotive Power Systems
  • Telecommunication Infrastructure
  • Networking Equipment
  • Point-of-Load Applications

Quality and Reliability

As a product of Texas Instruments, the LM5575QMHX is manufactured to high standards, ensuring quality and reliability for critical applications. The device is available in a thermally enhanced, 20-pin TSSOP (PWP) package, which is suitable for harsh environments and meets the automotive AEC-Q100 Grade 1 standard, operating between -40°C to 125°C.

Conclusion

With its robust feature set, the LM5575QMHX from Texas Instruments stands out as an excellent choice for designers seeking a reliable and flexible power management solution. Its wide input voltage range, high efficiency, and protection features make it a versatile component for a multitude of power regulation scenarios.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess