EN
  • EN
  • DE

LM5576QMH

Part No LM5576QMH
Manufacturer Texas Instruments
Description LM5576/LM5576-Q1 SIMPLE SWITCHER 75V, 3A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200465-LM5576QMH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5576QMH CAD Model

Description

Introducing the LM5576QMH from Texas Instruments

The LM5576QMH is a highly efficient, versatile, and robust power converter from Texas Instruments, designed to meet the needs of a wide range of applications. This step-down switching regulator is capable of driving a 3A load with excellent line and load regulation. It is a part of Texas Instruments' SIMPLE SWITCHER® series, renowned for their ease of use and minimal external component count.

The LM5576QMH operates at a switching frequency of 550 kHz, allowing for smaller external components and a compact power supply design. This frequency can also be synchronized from 540 kHz to 710 kHz to accommodate specific application requirements. With an input voltage range of 6V to 75V, this regulator is ideal for systems that experience large variations in supply voltage, yet require a stable output voltage.

Featuring an innovative emulated current-mode control scheme, the LM5576QMH ensures a stable operation over a wide range of input and output voltages. This method of control also provides inherent line feed-forward, cycle-by-cycle current limiting, and easy loop compensation without the usual problems associated with traditional current mode control.

The device is housed in a power-enhanced TSSOP-20 package with an exposed pad for improved thermal performance. Its robust design includes built-in thermal shutdown, short-circuit protection, and under-voltage lockout, ensuring reliable operation under fault conditions. The LM5576QMH is also qualified for automotive applications, complying with the demanding reliability and quality standards of the industry.

Whether you're designing automotive power supplies, industrial equipment, or complex telecommunications systems, the LM5576QMH offers a flexible and durable solution that simplifies the power design process. With its easy-to-use features, high efficiency, and rugged design, the LM5576QMH by Texas Instruments is the ideal choice for your next high-performance power conversion application.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure your design takes full advantage of this exceptional power management solution.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess