EN
  • EN
  • DE
  • IT

LM6132BIM/NOPB

Part No LM6132BIM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM6132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LM6132BIM/NOPB, LM6132BIMNOPB, -LM6132BIM/NOPB-ND, LM6132BIM-NDR, -LM6132BIM-NDR
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923288-LM6132BIM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM6132BIM/NOPB CAD Model

Description

Product Overview: LM6132BIM/NOPB

The LM6132BIM/NOPB is a high-performance dual operational amplifier from Texas Instruments, designed to offer a perfect blend of speed, precision, and low power consumption. This operational amplifier is built using TI's advanced VIP-II (Vertically Integrated PNP) bipolar process, which enables it to achieve new levels of performance in applications requiring both AC and DC precision.

Key Features

  • High Speed: With a slew rate of 10 V/µs and a unity-gain bandwidth of 15 MHz, the LM6132BIM/NOPB provides rapid response times, making it well-suited for high-speed signal processing applications.
  • Low Power Consumption: The device operates with a low supply current of 2.5 mA per channel, which is beneficial for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: It can be powered by a wide supply voltage range from 2.7V to 12V (±1.35V to ±6V), allowing for flexible integration into various circuit designs.
  • Rail-to-Rail Output: The output can swing within 40mV of the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Input Offset Voltage: The device features a low input offset voltage of 0.9 mV and low input bias current, making it suitable for precision applications.

Applications

The LM6132BIM/NOPB is versatile and can be used in a wide array of applications, including:

  • Active filters
  • Data acquisition systems
  • Audio and video signal processing
  • Test and measurement equipment
  • Medical instrumentation
  • Driving A/D converters

Quality and Reliability

As part of Texas Instruments' commitment to quality, the LM6132BIM/NOPB is offered in an 8-pin SOIC package and is characterized for operation from -40°C to +85°C. The NOPB designation indicates that the product is lead-free and RoHS compliant, ensuring adherence to environmental standards and regulations.

Ordering Information

To order the LM6132BIM/NOPB or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting genuine TI products to benefit from the high performance and reliability that the LM6132BIM/NOPB provides.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,180 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess