EN
  • EN
  • DE

LM61430AASQRJRRQ1

Part No LM61430AASQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM61430AASQRJRRQ1CT,296-LM61430AASQRJRRQ1TR,296-LM61430AASQRJRRQ1DKR
Standard Package 3,000
Win Source Part Number 1317599-LM61430AASQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61430AASQRJRRQ1 CAD Model

Description

Product Overview: Texas Instruments LM61430AASQRJRRQ1

The LM61430AASQRJRRQ1 is a robust, automotive-grade synchronous buck converter designed by Texas Instruments, tailored to meet the stringent requirements of automotive and industrial applications. This highly efficient power management integrated circuit (PMIC) is engineered to deliver exceptional performance, reliability, and versatility, making it an ideal choice for a wide range of power supply solutions.

Key Features

  • High Efficiency: The device offers an outstanding efficiency rate, which reduces power loss during operation and extends the battery life of the application it's integrated into.
  • Wide Input Voltage Range: With an input voltage range of 3.8V to 36V, the LM61430AASQRJRRQ1 is capable of handling a variety of power sources, making it highly adaptable to different automotive environments.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a high degree of flexibility in designing power supplies for specific needs.
  • High Output Current: It supports a high output current of up to 3A, making it suitable for powering demanding automotive electronics.
  • Thermal Protection: The device includes thermal shutdown protection to prevent overheating, ensuring safe operation under varying conditions.
  • Automotive Qualification: Qualified for automotive applications, the LM61430AASQRJRRQ1 adheres to the AEC-Q100 standard, which is a critical factor for components used in the automotive industry.

Applications

The LM61430AASQRJRRQ1 is designed for use in a range of automotive applications, including infotainment systems, advanced driver assistance systems (ADAS), telematics, and powertrain controls. Its reliability and power efficiency also make it an excellent choice for industrial applications that require a stable and durable power supply.

Package and Quality

Encased in a compact, thermally enhanced WQFN package, the LM61430AASQRJRRQ1 is designed for space-constrained applications. The device's construction and packaging are in compliance with Texas Instruments' quality manufacturing standards, ensuring high durability and performance consistency.

With its combination of efficiency, flexibility, and automotive-grade reliability, the LM61430AASQRJRRQ1 from Texas Instruments stands out as a superior power management solution for modern automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0082 $51.1394
41+ $2.4683 $101.2003
63+ $2.3912 $150.6456
87+ $2.3140 $201.3180
112+ $2.2369 $250.5328
150+ $2.0055 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,549 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess