EN
  • EN
  • DE

LM61435AASQRJRRQ1

Part No LM61435AASQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM61435AAS PRODUCTION  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3.5A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM61435
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM61435AASQRJRRQ1CT,296-LM61435AASQRJRRQ1TR,296-LM61435AASQRJRRQ1DKR
Standard Package 3,000
Win Source Part Number 977721-LM61435AASQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM61435AASQRJRRQ1 CAD Model

Description

The LM61435AASQRJRRQ1 is a high-performance, automotive-grade step-down voltage regulator designed and manufactured by Texas Instruments. This advanced power management integrated circuit (PMIC) is tailored to meet the demanding requirements of automotive applications, providing efficient voltage conversion with exceptional power density.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 3.8V to 36V, making it suitable for a variety of automotive power systems.
  • Output Voltage: It delivers an adjustable output voltage from 0.8V to 12V, which can be finely tuned to meet the specific needs of the target application.
  • High-Efficiency: The LM61435AASQRJRRQ1 boasts a high efficiency of up to 92%, minimizing power loss and heat generation, which is crucial in automotive environments.
  • Current Capability: With a continuous output current capability of 3.5A, this regulator can power a wide range of automotive electronics.
  • Thermal Performance: The device features excellent thermal performance with a thermal shutdown mechanism, ensuring reliable operation under varying temperature conditions.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, overvoltage protection, and undervoltage lockout, which safeguard the system against potential damage.
  • Quality Standards: As an automotive-grade product, the LM61435AASQRJRRQ1 meets the stringent quality standards required for automotive applications, including AEC-Q100 qualification.

Applications

The versatility of the LM61435AASQRJRRQ1 makes it an ideal choice for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), GPS navigation units, and other in-vehicle electronics that require stable and efficient power delivery.

Package and Availability

Offered in a compact, thermally enhanced VQFN-HR (HotRod™) package, the LM61435AASQRJRRQ1 is designed for space-constrained automotive environments. Its robust design ensures reliable performance even in harsh conditions, making it a preferred choice for modern automotive designs.

For more information, datasheets, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3986 $50.3706
51+ $1.9681 $100.3731
79+ $1.9066 $150.6214
109+ $1.8451 $201.1159
141+ $1.7836 $251.4876
188+ $1.5991 $300.6308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,351 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess