EN
  • EN
  • DE

LM6144

Part No LM6144
Manufacturer Texas Instruments
Description LM6142/LM6144 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200522-LM6144
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Sensing & Instrumentation, Wireless
Ultra Librarian 3D Model Ultra Librarian LM6144 CAD Model

Description

The LM6144 from Texas Instruments represents a leap forward in operational amplifier technology. This high-speed, low-power device is designed to meet the demanding requirements of a wide range of applications, from industrial to consumer electronics. With its impressive slew rate and low input bias current, the LM6144 is particularly well-suited for applications requiring high accuracy and fast response times.

Key Features

  • High Slew Rate: With a slew rate of 20 V/µs, the LM6144 ensures rapid voltage changes, making it ideal for high-frequency signal amplification.
  • Low Input Bias Current: The input bias current is as low as 20 pA, which minimizes errors in high-impedance applications and ensures high accuracy.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 2.7V to 24V, the LM6144 is versatile and can be integrated into a variety of circuits without the need for additional power regulation.
  • Low Power Consumption: Despite its high-speed performance, the LM6144 consumes a mere 1.8 mA per channel, making it an energy-efficient choice for battery-powered devices.
  • Unity-Gain Stable: It remains stable with capacitive loads up to 500 pF, which is a testament to its robust design and reliability.

Applications

The versatility of the LM6144 allows it to excel in various applications, such as:

  • Active filters
  • Data acquisition systems
  • Audio and video signal processing
  • Telecommunications
  • Photodiode amplification

With its combination of speed, power efficiency, and wide supply voltage range, the LM6144 is a top-tier choice for designers seeking an operational amplifier that does not compromise on performance or power consumption. Its robust design ensures reliability and longevity, making it a valuable component in any high-performance electronic system.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess