EN
  • EN
  • DE

LM61495RPHR

Part No LM61495RPHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 10-A BUCK CONVERTER OPTIMIZED FO  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 10A 16-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 10A
Frequency - Switching 400kHz, 2.2MHz, 200kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-PowerVFQFN
Supplier Device Package 16-VQFN-HR (4.5x3.5)
Other Names 296-LM61495RPHRDKR,296-LM61495RPHRTR,296-LM61495RPHRCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249745-LM61495RPHR
Ultra Librarian 3D Model Ultra Librarian LM61495RPHR CAD Model

Description

Introducing the LM61495RPHR from Texas Instruments

The LM61495RPHR is a state-of-the-art, high-performance step-down voltage converter from the renowned manufacturer Texas Instruments. This advanced power management integrated circuit (IC) is designed to cater to a wide array of applications, ranging from consumer electronics to industrial systems, where efficiency, reliability, and compactness are of paramount importance.

At the heart of this converter lies a synchronous buck regulator that boasts an impressive input voltage range of 3.0V to 36V, making it versatile for various power supply configurations. The LM61495RPHR is capable of delivering a continuous output current of up to 4A, with an excellent efficiency that helps in minimizing heat generation and power loss in your system.

The device employs an advanced control mode to provide fast transient response and stable operation with low-ESR output capacitors, such as ceramic types. This feature is particularly beneficial in applications that demand quick changes in load conditions without sacrificing output voltage stability. Furthermore, the LM61495RPHR integrates a host of protective features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring the safety and longevity of your application under adverse conditions.

For designers concerned with power conservation, the LM61495RPHR shines with its power save mode, which reduces the operating current during light load conditions, thereby significantly enhancing efficiency and prolonging battery life in portable applications. In addition, the device's adjustable switching frequency, ranging from 400 kHz to 2.2 MHz, allows for flexibility in optimizing the size of external components and can be synchronized to an external clock to mitigate interference in noise-sensitive applications.

Encased in a compact 14-pin VQFN package, the LM61495RPHR is designed for space-constrained environments without compromising on performance. Whether it's for powering the latest consumer gadgets, industrial hardware, or communication infrastructure, the LM61495RPHR stands as a robust, efficient, and flexible solution that engineers can rely on to simplify their power supply design challenges.

With Texas Instruments' commitment to quality and longevity, the LM61495RPHR is not just a component; it's a dependable foundation for powering the next generation of electronic innovations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3019 $50.6418
53+ $1.8888 $100.1064
82+ $1.8297 $150.0354
113+ $1.7707 $200.0891
147+ $1.7117 $251.6199
196+ $1.5346 $300.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess