EN
  • EN
  • DE

AD8606ARMZ-REEL

Part No AD8606ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 80μV
Operating Supply Current 1mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008527-AD8606ARMZ-REEL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management, Sensing & Instrumentation, Audio, Portable Devices
Ultra Librarian 3D Model Ultra Librarian AD8606ARMZ-REEL CAD Model

Description

The AD8606ARMZ-REEL from Analog Devices Inc. is a precision, low power, and low noise operational amplifier that offers a wide range of features suitable for high-performance applications. This dual operational amplifier is part of the industry-leading series of amplifiers that are designed to provide optimal performance in terms of speed, accuracy, and power consumption.

Key Features

  • Low Offset Voltage: The AD8606ARMZ-REEL boasts a very low input offset voltage, making it ideal for precision applications where accuracy is paramount.
  • Low Noise: With its low noise characteristics, this op-amp ensures clean and precise signal amplification, which is critical in sensitive electronic equipment.
  • Single-Supply Operation: It operates from a single power supply ranging from 2.7V to 5.5V, which allows for simplified design in battery-powered and portable devices.
  • Rail-to-Rail Output: The ability to output voltages that extend to the power supply rails makes the AD8606ARMZ-REEL highly versatile in a wide range of applications.
  • Extended Temperature Range: This device is rated for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The AD8606ARMZ-REEL is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Sensor amplification and signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Audio and high-fidelity systems

Product Specifications

This operational amplifier is available in a compact MSOP-8 package, with the part number AD8606ARMZ-REEL indicating that it is provided in a tape and reel format for automated assembly processes. The device is RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring both performance and reliability for the end user.

For designers and engineers looking for a high-precision operational amplifier that balances power efficiency with exceptional performance, the AD8606ARMZ-REEL from Analog Devices Inc. is an excellent choice that will meet the demands of the most challenging applications.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3697 $53.6970
20+ $5.0298 $100.5960
31+ $4.8599 $150.6569
45+ $4.5200 $203.4000
58+ $4.3501 $252.3058
72+ $4.1802 $300.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess