EN
  • EN
  • DE

LM6154BCM

Part No LM6154BCM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM6152/LM6154 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 30V/μs
Gain Bandwidth Product 80MHz
Current - Input Bias 500nA
Voltage - Input Offset 300μV
Supply Current 1.6mA
Current - Output / Channel 16.9mA
Supply Voltage , Single/Dual (±) 2.7V ~ 24V, ±1.35V ~ 12V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM6154
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1200537-LM6154BCM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6154BCM CAD Model

Description

The LM6154BCM by Texas Instruments is a high-performance, low-noise operational amplifier that is designed to provide top-tier audio and signal conditioning capabilities in a wide range of applications. With its exceptional speed and sound quality, it is ideally suited for professional audio equipment, high-fidelity systems, and other demanding audio applications.

Key Features

  • High-Speed Performance: The LM6154BCM offers a high slew rate and wide bandwidth, ensuring fast and accurate signal processing, which is critical for high-speed data acquisition systems and fast control loops.
  • Low Noise: Engineered to have low voltage noise density, this operational amplifier is perfect for audio preamplifiers and other applications where noise performance is critical.
  • Low Distortion: This component boasts low total harmonic distortion (THD), making it an excellent choice for high-fidelity audio applications where maintaining signal integrity is paramount.
  • Wide Supply Range: The LM6154BCM is capable of operating over a wide supply voltage range, providing flexibility in various power environments and compatibility with a range of other electronic components.
  • Unity-Gain Stable: It can operate at unity gain without instability, which simplifies its incorporation into a wide array of circuit designs.

Applications

  • Professional Audio Equipment
  • High-Fidelity Systems
  • Active Filters
  • Fast Signal Conditioning Circuits
  • High-Speed Data Acquisition

Package and Quality

The LM6154BCM comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality manufacturing standards, making this product reliable for both industrial and consumer markets.

Conclusion

Overall, the LM6154BCM operational amplifier from Texas Instruments stands out with its high-speed, low-noise, and low-distortion characteristics. Its versatility in power supply requirements and stability in unity-gain configurations make it an excellent component for designers seeking to enhance the performance of their audio and signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7842 $50.3526
8+ $13.7717 $110.1736
12+ $13.3413 $160.0956
16+ $12.9110 $206.5760
21+ $12.4806 $262.0926
27+ $11.1895 $302.1165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess