EN
  • EN
  • DE

LM6218WMX

Part No LM6218WMX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 85613-LM6218WMX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6218WMX CAD Model

Description

The LM6218WMX is a high-performance product from the renowned electronics manufacturer, Texas Instruments.

  • Dual Operational Amplifier: Suitable for signal processing, mathematical operations, and DC gain blocks.
  • High-Speed Performance: Ideal for professional and industrial applications.
  • Wide Supply Voltage Range: 3V to 32V.
  • High Slew Rate & Large Gain Bandwidth Product: Enhances performance.
  • Low Input Bias Current: Reduces power consumption.
  • Low Input Offset Voltage: Ensures high accuracy in signal amplification.
  • Compact, Surface-Mount Package: Easy to incorporate into systems.
  • Robust Design: Ensures long-term reliability.
  • Wide Temperature Range: Operates efficiently from -40°C to 85°C.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.7932

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess