EN
  • EN
  • DE

LM62440APPQRJRRQ1

Part No LM62440APPQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 4-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 4A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM62440
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM62440APPQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 1317598-LM62440APPQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM62440APPQRJRRQ1 CAD Model

Description

Product Overview: LM62440APPQRJRRQ1 from Texas Instruments

The LM62440APPQRJRRQ1 is a high-performance automotive-grade step-down voltage regulator from the renowned manufacturer Texas Instruments (TI). This advanced power management integrated circuit (IC) is designed to meet the rigorous demands of automotive applications, providing a reliable and efficient power supply solution.

This regulator features a wide input voltage range, making it versatile for use in a variety of automotive systems, including infotainment, advanced driver assistance systems (ADAS), and telematics. Its ability to handle input voltages from 3.8V to 36V allows it to operate in environments with fluctuating power levels, such as during engine start-stop events or load dump scenarios.

The LM62440APPQRJRRQ1 delivers an adjustable output voltage that can be set from 0.8V to VIN, with an output current capability of up to 4A. This makes it suitable for powering complex automotive subsystems that require stable and precise voltages. The device also boasts a high level of efficiency, which is critical for reducing power losses and managing thermal conditions within the vehicle's electronic systems.

Safety is a paramount concern in automotive applications, and the LM62440APPQRJRRQ1 addresses this with a suite of protection features. It includes overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring that the device and the systems it powers are safeguarded against a range of fault conditions.

The IC comes in a compact QFN package, which is ideal for space-constrained automotive applications. Its small footprint does not compromise its performance or reliability, making it an excellent choice for designers looking to maximize functionality in a minimal space.

In summary, the LM62440APPQRJRRQ1 from Texas Instruments is a robust and efficient solution for automotive power regulation needs. Its wide input voltage range, high output current capability, and comprehensive protection features make it a top choice for engineers seeking to enhance the performance and safety of their automotive designs.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess