EN
  • EN
  • DE

LM10520MHE/NOPB

Part No LM10520MHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CONTROLLER 28-ETSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Controller, AVS Systems
Voltage - Input 3.5 V ~ 16 V
Number of Outputs 1
Voltage - Output 0.6 V ~ 1.2 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 778623-LM10520MHE/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LM10520MHE/NOPB CAD Model

Description

Product Overview: LM10520MHE/NOPB

The LM10520MHE/NOPB is a sophisticated power management integrated circuit (IC) from Texas Instruments, designed to cater to the demanding needs of modern electronic devices. This advanced product offers a compact, efficient, and highly reliable solution for managing power requirements in a variety of applications.

Key Features

  • Voltage Regulation: The LM10520MHE/NOPB provides precise voltage regulation, ensuring stable power supply to sensitive components.
  • Power Efficiency: With its high-efficiency design, this IC minimizes power loss and heat generation, making it ideal for portable and battery-powered devices.
  • Thermal Management: The device includes thermal shutdown protection to safeguard against overheating, contributing to the overall durability and longevity of the system.
  • Adjustable Output: Users can adjust the output voltage to suit specific requirements, providing flexibility across different applications.
  • Package Type: The LM10520MHE/NOPB comes in a compact, surface-mount package, allowing for space-saving integration into various circuit designs.

Applications

This power management IC is suitable for a wide range of uses, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless communication devices
  • Medical equipment
  • Industrial and automotive systems

Quality and Reliability

The LM10520MHE/NOPB is manufactured by Texas Instruments, a leader in the semiconductor industry, known for its high-quality products. This IC is designed to meet the rigorous standards of reliability and performance that Texas Instruments is renowned for. Furthermore, the NOPB designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Texas Instruments. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, and application guidelines necessary to integrate the LM10520MHE/NOPB into their projects effectively.

You May Also Be Interested in

ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess