EN
  • EN
  • DE

LM62440BPPQRJRRQ1

Part No LM62440BPPQRJRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description AUTOMOTIVE 3-V TO 36-V, 4-A, LOW  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 4A 14-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 34.2V
Current - Output 4A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 14-VFQFN
Supplier Device Package 14-VQFN-HR (4x3.5)
Base Product Number LM62440
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM62440BPPQRJRRQ1TR
Standard Package 3,000
Win Source Part Number 970910-LM62440BPPQRJRRQ1
Ultra Librarian 3D Model Ultra Librarian LM62440BPPQRJRRQ1 CAD Model

Description

The LM62440BPPQRJRRQ1 is a state-of-the-art automotive-grade power management integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This advanced device is designed to meet the rigorous demands of automotive applications, providing reliable and efficient power regulation.

Key Features

  • High Efficiency: The LM62440BPPQRJRRQ1 boasts a high-efficiency synchronous step-down voltage regulator that ensures minimal power loss during operation, making it ideal for energy-sensitive automotive systems.
  • Wide Input Voltage Range: With an input voltage range that accommodates fluctuations typical in automotive environments, this IC can handle a variety of operating conditions without compromising performance.
  • Robust Thermal Performance: The device is engineered to operate reliably in high-temperature environments, a critical feature for under-the-hood applications where thermal management is paramount.
  • Adjustable Output Voltage: Flexibility is key in power management, and the LM62440BPPQRJRRQ1 allows for adjustable output voltage, enabling it to power a broad range of automotive subsystems.
  • Protection Features: The IC includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the regulator and the system it powers.

Applications

The LM62440BPPQRJRRQ1 is designed for use in a variety of automotive applications, including but not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Connectivity Modules

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the stringent requirements of the automotive industry. The LM62440BPPQRJRRQ1 is AEC-Q100 qualified, ensuring that it meets the automotive industry's standard for reliability. Additionally, the device is manufactured in facilities that are IATF 16949 certified, further demonstrating TI's dedication to quality and customer satisfaction.

With its robust design, versatile features, and strong commitment to quality, the LM62440BPPQRJRRQ1 from Texas Instruments is an exemplary choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4612 $53.5344
28+ $3.6605 $102.4940
43+ $3.5461 $152.4823
59+ $3.4317 $202.4703
76+ $3.3173 $252.1148
101+ $2.9742 $300.3942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess