EN
  • EN
  • DE

LM629M-8

Part No LM629M-8
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description LM628/LM629 Precision Motion Controller | IC MOTOR DRIVER 4.5V-5.5V 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General Purpose
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number LM629
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1200573-LM629M-8
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM629M-8 CAD Model

Description

The LM629M-8 is a highly sophisticated precision motion controller designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is specifically engineered to provide a comprehensive solution for advanced motion control applications. It is an ideal component for systems that require precise control of motors and actuaries, such as robotics, industrial automation, CNC machines, and more.

Key Features

  • Digital Signal Processing: The LM629M-8 is built with powerful digital signal processing capabilities, allowing for precise control over velocity and position of motors.
  • Programmable: Users can program the device with specific parameters to meet the needs of their application, providing flexibility and customization.
  • Integrated PID Control: It features an integrated Proportional-Integral-Derivative (PID) control loop, which is essential for maintaining the accuracy and stability of the motor's motion.
  • 8 MHz Clock Frequency: The device operates at a clock frequency of 8 MHz, ensuring swift and responsive control actions.
  • Versatile Interface: It offers a versatile interface that is compatible with a wide range of microprocessors and microcontrollers, making it easily integrable into various system architectures.
  • Dedicated Microcontroller: The LM629M-8 functions as a dedicated microcontroller for motion control, offloading the computational burden from the main system CPU.

Applications

The LM629M-8 is suited for a variety of high-performance applications which require dynamic and precise motion control. Its robust design and advanced features make it an excellent choice for:

  • Robotic arm controllers
  • Automated guided vehicles (AGVs)
  • CNC machine tool controllers
  • Assembly line automation systems
  • Precision stage controllers for scientific instruments

Technical Specifications

The LM629M-8 precision motion controller comes in a compact 24-pin SOIC package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. The device requires a single 5V power supply for operation, simplifying the power design of the overall system.

For developers and engineers looking to integrate advanced motion control into their systems, the LM629M-8 from Texas Instruments represents a reliable and high-performance solution.

You May Also Be Interested in

ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Sanken
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess