EN
  • EN
  • DE

LM629MX-8/NOPB

Part No LM629MX-8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description LM628/LM629 Precision Motion Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1200574-LM629MX-8/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM629-8
Introduction Date November 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM629MX-8/NOPB CAD Model

Description

The LM629MX-8/NOPB is a precision motion control processor from Texas Instruments, renowned for its high-performance and reliability in managing motion-centric applications. This integrated circuit is specifically designed for advanced motion control in a wide range of products, including robotics, automated machinery, and industrial control systems.

Key Features

  • Advanced Motion Control: With dedicated processing capabilities for motion control tasks, the LM629MX-8/NOPB ensures smooth and precise control of motor movements.
  • Programmable: This device can be programmed to meet the specific needs of your application, allowing for flexible and customizable motion control solutions.
  • High-Speed Operation: Operating at a frequency of 8 MHz, the LM629MX-8/NOPB is capable of high-speed computations, which is critical for real-time motion control applications.
  • Low Power Consumption: Designed with power efficiency in mind, this processor minimizes energy usage, making it ideal for portable and battery-operated devices.
  • Surface-Mount Package: The LM629MX-8/NOPB comes in a compact surface-mount package, ensuring easy integration into a variety of electronic assemblies.
  • Lead-Free and RoHS Compliant: This product is offered in a lead-free package and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The LM629MX-8/NOPB is versatile and can be used in numerous applications where precise motion control is required. Some common applications include:

  • Robotics and automated guided vehicles (AGVs)
  • CNC machines and other computer-controlled equipment
  • Industrial process control and automation systems
  • Medical devices requiring precise motion, such as imaging systems and surgical tools

Technical Specifications

Parameter Value
Supply Voltage 4.75V to 5.25V
Operating Temperature -40°C to +85°C
Package / Case 24-SOIC
Mounting Type Surface Mount

The LM629MX-8/NOPB from Texas Instruments represents a robust solution for designers seeking to incorporate advanced motion control into their systems with minimal design complexity and maximum efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.6232
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Toshiba Semiconductor and Storage
Lowest to $1.8818
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Toshiba Semiconductor and Storage
Lowest to $2.3760
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
Allegro MicroSystems, LLC
Lowest to $2.1401

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess