EN
  • EN
  • DE

LM62BIM3

Part No LM62BIM3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG 0C-90C SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202530-LM62BIM3
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Sensors, Transducers Temperature Sensors Analog and Digital Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 90°C
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 10V
Resolution 15.6mV/°C
Ultra Librarian 3D Model Ultra Librarian LM62BIM3 CAD Model

Description

Product Overview: Texas Instruments LM62BIM3

The LM62BIM3 is a precision integrated-circuit temperature sensor from the reputable manufacturer Texas Instruments (TI). This high-performance device offers a digital output that corresponds to the temperature of the device. It is designed to detect and measure temperature with high accuracy and provide a reliable solution for various applications.

The LM62BIM3 operates over a temperature range of -25°C to +135°C, making it versatile for a range of environments. Its output voltage is linearly proportional to the Celsius (Centigrade) temperature, with a scale factor of 6.25 mV/°C. This linear scale factor allows for easy conversion from voltage to temperature without the need for complex calculations or calibration.

One of the key features of the LM62BIM3 is its low quiescent current, which makes it ideal for battery-powered applications where power conservation is critical. The device is also characterized for operation over a wide supply voltage range of 2.7V to 10V, providing flexibility in system design.

Encased in a small SOT-23 package, the LM62BIM3 is designed for space-constrained applications. It is suitable for thermal management and protection within systems such as personal computers, electronic test equipment, and office electronics. Additionally, it can be used for environmental control systems and HVAC applications where precise temperature monitoring is necessary.

With its ease of use and low power consumption, the LM62BIM3 is a practical choice for designers looking to integrate temperature sensing capabilities into their projects. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist in the integration and use of the LM62BIM3 in your next project.

Overall, the LM62BIM3 from Texas Instruments stands out as a reliable and accurate temperature sensor solution, offering the performance and flexibility needed to meet the demands of modern temperature-sensing applications.

For more detailed specifications and application guidance, please refer to the official Texas Instruments documentation for the LM62BIM3 product.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess