EN
  • EN
  • DE

LM63625DQDRRRQ1

Part No LM63625DQDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.5-V TO 36-V, 2.5-A STEP-DOWN V  /  Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 20V
Current - Output 2.5A
Frequency - Switching 400kHz, 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x3)
Base Product Number LM63625
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM63625DQDRRRQ1TR,296-LM63625DQDRRRQ1CT,296-LM63625DQDRRRQ1DKR
Standard Package 3,000
Win Source Part Number 970767-LM63625DQDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM63625DQDRRRQ1 CAD Model

Description

Introducing the LM63625DQDRRRQ1 from Texas Instruments

The LM63625DQDRRRQ1 is a robust, automotive-grade synchronous step-down voltage converter designed by Texas Instruments to meet the demanding needs of modern automotive applications. This highly efficient power management integrated circuit (PMIC) is engineered to provide a stable and reliable power supply, ensuring optimal performance for automotive systems.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 3.8 V to 36 V, making it versatile for various automotive power systems.
  • High-Efficiency Synchronous Buck Converter: With its synchronous buck topology, the LM63625DQDRRRQ1 achieves high conversion efficiency, which is crucial for reducing power loss and heat generation.
  • Adjustable Output Voltage: Users can set the output voltage from 1 V to 10 V to cater to different loads and applications, providing flexibility in design.
  • Peak Current Mode Control: This mode offers simplified loop compensation, fast transient response, and cycle-by-cycle current limit for enhanced performance and protection.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, preventing damage from overheating.
  • Frequency Synchronization: This allows for reduction of radiated electromagnetic interference (EMI), a critical aspect in automotive environments.
  • Qualified for Automotive Applications: As part of the Q1 series, this device meets the rigorous standards set for automotive quality, ensuring reliability and performance under harsh conditions.

Applications

The LM63625DQDRRRQ1 is ideal for power supply designs in advanced driver assistance systems (ADAS), infotainment systems, instrument clusters, and other automotive-related electronics. Its robustness and efficiency make it suitable for both traditional combustion engine vehicles as well as hybrid and electric vehicles.

Package and Availability

Encased in a 16-pin WSON package, the LM63625DQDRRRQ1 offers a compact solution for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, design tools, and reference designs, to facilitate the integration of this converter into your automotive projects.

For engineers seeking a reliable and efficient power management solution for their automotive designs, the LM63625DQDRRRQ1 from Texas Instruments stands out as a prime choice.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2954 $52.7264
37+ $2.7039 $100.0443
58+ $2.6194 $151.9252
79+ $2.5349 $200.2571
103+ $2.4504 $252.3912
137+ $2.1969 $300.9753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,444 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess