EN
  • EN
  • DE

TLP181(GBT)

Part No TLP181(GBT)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-4
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 727859-TLP181(GBT)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP181(GBT) CAD Model

Description

The TLP181(GBT) is a general-purpose Photocoupler manufactured by Toshiba Semiconductor and Storage. This device consists of an infrared light-emitting diode (LED) optically coupled to a phototransistor. It provides electrical isolation between the input and output circuits, making it suitable for a wide range of applications requiring safety isolation or signal transmission. The TLP181 series is known for its versatility and reliability.

Applications:

  • Programmable Logic Controllers (PLCs): Isolating input/output signals in industrial automation systems.
  • Office Automation Equipment: Isolating signals in printers, copiers, and other office machines.
  • Measuring Instruments: Isolating sensitive measurement circuits from noise and high voltages.
  • Power Supplies: Providing feedback isolation in switched-mode power supplies (SMPS).
  • General Purpose Isolation: Isolating various circuits for safety and signal integrity.

Features:

  • High Isolation Voltage: Provides significant electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Offers efficient signal transfer from input to output.
  • Low Input Current: Requires minimal input current for operation.
  • Compact Package: Allows for easy integration into various electronic designs.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Electrical Isolation: Prevents ground loops and protects sensitive circuits from high voltages.
  • Improved System Safety: Enhances safety in applications with high voltage potentials.
  • Signal Integrity: Reduces noise and interference in signal transmission.
  • Reliable Performance: Provides stable and consistent signal transfer.

The TLP181(GBT) features a high isolation voltage, typically rated at 5000 Vrms, which ensures strong electrical isolation between the input and output sides. The current transfer ratio (CTR) varies depending on the specific grade but generally provides efficient signal transfer. The device operates with a low input current, making it compatible with a wide range of driving circuits. The operating temperature range is typically from -55°C to +110°C. This photocoupler is commonly used in various industrial and commercial applications to isolate control signals, prevent ground loops, and enhance system safety. The compact package allows for easy integration into densely populated circuit boards, and its robust design ensures reliable performance in demanding environments. It is a suitable choice for applications where general-purpose isolation and reliable signal transfer are required.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,740 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess