EN
  • EN
  • DE

LM63635DQDRRRQ1

Part No LM63635DQDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.5-V TO 32-V, 3.25-A STEP-DOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM63635
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM63635DQDRRRQ1DKR, 296-LM63635DQDRRRQ1TR, 296-LM63635DQDRRRQ1CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851898-LM63635DQDRRRQ1
Ultra Librarian 3D Model Ultra Librarian LM63635DQDRRRQ1 CAD Model

Description

The LM63635DQDRRRQ1 is a high-performance automotive-grade step-down voltage converter from the renowned semiconductor manufacturer, Texas Instruments. This advanced power management integrated circuit (IC) is specifically designed to meet the rigorous standards of the automotive industry, providing reliable and efficient voltage regulation for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.8V to 36V, making it versatile for various automotive power systems.
  • High Output Current: Capable of delivering up to 3.5A of continuous output current, it is suitable for high-power applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to VIN, allowing for a wide range of output voltage settings to meet different requirements.
  • High Efficiency: With its synchronous step-down (buck) regulator design, the LM63635DQDRRRQ1 offers high conversion efficiency, reducing power loss and heat generation.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Automotive-Qualified: As a Q1 device, it meets the AEC-Q100 Grade 1 standard, ensuring operation in the extended temperature range of -40°C to +125°C.

Applications

The LM63635DQDRRRQ1 is ideal for a variety of automotive applications, including:

  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Telematics
  • Powertrain systems

Package and Quality

This device comes in a 16-pin WSON package with wettable flanks, which allows for easy inspection of solder joints. The package is compact and designed for space-constrained applications. With its robust design and comprehensive protection features, the LM63635DQDRRRQ1 ensures high reliability and long service life in harsh automotive environments.

For engineers and designers working on automotive electronics, the LM63635DQDRRRQ1 offers an optimal balance of performance, efficiency, and reliability. Texas Instruments provides extensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of this voltage converter into various automotive systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess