EN
  • EN
  • DE

LM6365M

Part No LM6365M
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Description Video Amp Single GP ±16V/32V 8-Pin SOIC Tube / High Speed Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 85634-LM6365M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM6365
Introduction Date May 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM6365M CAD Model

Description

The LM6365M is a high-performance, technologically advanced product from Texas Instruments, a leading global semiconductor company. This product is designed to offer superior performance and versatility, making it an ideal solution for a wide range of applications.

  • Key Features:
  • High Speed: Provides a perfect balance between speed, precision, and power consumption
  • Wide Power Supply Voltage Range: Makes it highly adaptable to various application requirements
  • High Slew Rate and Wide Bandwidth: Suitable for high-speed signal processing applications
  • Low Input Offset Voltage: Minimizes signal distortion and improves overall system accuracy
  • High Open-Loop Gain: Enhances the precision of the output signal
  • Low Noise Characteristics: Ideal for applications that require a clean, undistorted signal

The LM6365M is designed with a robust architecture that ensures reliable performance under harsh conditions. It features short-circuit protection and thermal shutdown functionality, which safeguards the device from potential damage due to excessive current or temperature. These safety features enhance the longevity of the device and ensure consistent performance.

This operational amplifier from Texas Instruments is available in a small outline package, making it suitable for space-constrained applications. Its compact size does not compromise its performance or robustness, making it a reliable choice for designers and engineers.

You May Also Be Interested in

Texas Instruments
Lowest to $3.5981
Lite-On Inc.
Lowest to $0.1617
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess