The SRFIC24N04R2 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to cater to a wide range of applications requiring high efficiency and power density. The SRFIC24N04R2 is an ideal component for power management tasks in various electronic devices.
Key Features
- Low On-Resistance: The SRFIC24N04R2 features a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency operations, making it perfect for modern switch-mode power supplies and other power-intensive applications.
- Enhanced Thermal Performance: The device is designed with an advanced package that ensures superior thermal performance, enabling it to handle high current loads without overheating.
- Robustness: It is built to withstand harsh conditions, offering a rugged design that ensures reliability and a long operational lifespan even in challenging environments.
Applications
The versatility of the SRFIC24N04R2 allows it to be used in a variety of applications, including:
- DC/DC Converters
- Power Supply Units
- Motor Drives
- Battery Management Systems
- Automotive Electronics
- Renewable Energy Systems
Technical Specifications
The SRFIC24N04R2 boasts impressive technical specifications that make it a top choice for designers and engineers:
- Drain-to-Source Voltage (VDS): 40V
- Continuous Drain Current (ID): 24A
- Power Dissipation (PD): 2.5W
- Operating Temperature Range: -55°C to 150°C
Conclusion
The ON Semiconductor SRFIC24N04R2 is a high-performance power MOSFET that excels in efficiency, speed, and thermal management. With its robust design and versatile application range, it stands as an excellent choice for any power management or conversion task. Whether for industrial, automotive, or consumer electronics, the SRFIC24N04R2 delivers the reliability and performance expected from a leader in semiconductor solutions.