EN
  • EN
  • DE
  • IT

LM6588MTX/NOPB

Part No LM6588MTX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP TFT-LCD QD 16V 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 24MHz
Slew Rate 15 V/μs
Operating Supply Current 800μA
Channel Output Current 230mA
Supply Voltage - Operating 5 V to 16 V, ±2.5 V to 8 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 019423-LM6588MTX/NOPB
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Sensing & Instrumentation, Consumer Electronics, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian LM6588MTX/NOPB CAD Model

Description

The LM6588MTX/NOPB is a high-performance, sophisticated product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is an Operational Amplifier, commonly known as an Op-Amp, and is a fundamental building block of digital and analog circuits.

  • Type: Quad Operational Amplifier
  • Operating Voltage Range: 5V to 12V
  • Gain Bandwidth: 130MHz
  • Slew Rate: 300V/µs
  • Low Input Offset Voltage: Yes
  • Low Input Bias Current: Yes
  • Shutdown Feature: Yes, for power savings
  • Package: TSSOP (Thin Shrink Small Outline Package)

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DRIVER 8DMP
Lowest to $0.6584
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $19.5582
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.3067
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.3892
Nisshinbo Micro Devices Inc.
IC VIDEO AMP W/LPF LOW-VOLT MTP6 / Video Amp 1 General Purpose SOT-23-6-1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess