EN
  • EN
  • DE

LM7121IM5X

Part No LM7121IM5X
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 235 MHz Tiny Low Power Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 1300V/μs
Gain Bandwidth Product 175MHz
-3db Bandwidth 235MHz
Current - Input Bias 5.2μA
Voltage - Input Offset 900μV
Supply Current 5.3mA
Current - Output / Channel 71mA
Supply Voltage , Single/Dual (±) 4.5V ~ 33V, ±2.25V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM7121
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200617-LM7121IM5X
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7121IM5X CAD Model

Description

Product Overview: Texas Instruments LM7121IM5X

The LM7121IM5X is a high-speed, tiny operational amplifier from Texas Instruments, designed to deliver exceptional performance in a compact package. This amplifier is part of TI's broad portfolio of amplifiers and linear solutions that cater to a wide range of applications, including industrial, automotive, personal electronics, communication equipment, and enterprise systems.

Key Features

  • High-Speed Operation: The LM7121IM5X boasts a slew rate of 4100 V/µs, making it ideal for applications requiring rapid signal processing.
  • Wide Bandwidth: With a bandwidth of 200 MHz, this operational amplifier can handle high-frequency signals with ease, ensuring signal integrity in demanding applications.
  • Low Supply Voltage: It operates at a supply voltage range from 4.5V to 24V, providing flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • Low Input Bias Current: The device features a low input bias current, which is beneficial for high-impedance applications and precision circuits.
  • Compact SOT-23 Package: The small form factor SOT-23 package makes this operational amplifier suitable for space-constrained applications, without compromising on performance.

Applications

The LM7121IM5X is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Video and telecommunications circuits
  • ADC buffer amplifiers
  • Signal conditioning
  • Active filters
  • Pulse and RF amplifiers

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The LM7121IM5X is built to meet the stringent requirements of industrial and commercial applications. It is designed to operate over a wide temperature range, ensuring performance in various environmental conditions.

Conclusion

The LM7121IM5X from Texas Instruments represents a blend of miniaturization and high-speed performance. This operational amplifier is an excellent choice for designers looking to enhance the speed and efficiency of their electronic systems while conserving board space. With its robust feature set and Texas Instruments' reputation for quality, the LM7121IM5X is a reliable component for any high-performance circuit design.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7085 $52.2510
14+ $7.1455 $100.0370
22+ $6.9222 $152.2884
30+ $6.6989 $200.9670
39+ $6.4756 $252.5484
52+ $5.8057 $301.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess